The NFA1830 is a fixed attenuator designed for DC to 18 GHz applications, offering attenuation from 1 to 40 dB with 50 Ω impedance. It handles up to 30 W average power at 25°C, derating linearly to 1.5 W at 120°C. The device is available with either N or SMA connectors and measures 38 mm in diameter by 105 mm or 110 mm in length. Maximum VSWR is 1.45 across the full frequency range, with attenuation accuracy varying by frequency and attenuation value. It operates reliably from -55°C to +125°C and is suited for wireless, radar, and laboratory test environments.
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.
Features:
Applications:
Fixed Attenuators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | NFA1830 |
| Product Name | Fixed Attenuators |
| Attenuator Type | Fixed |