kTB Solutions Fixed Attenuators NFA2610

Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NFA2610 is a fixed coaxial attenuator for use in DC to 26.5 GHz applications such as wireless, radar, and laboratory testing. It is housed in aluminum with SMA or 3.5mm connectors and has a 50 Ω impedance. It handles up to 10 W average power at 25°C, derating linearly to 0.5 W at 120°C for SMA and 1 W at 125°C for 3.5mm, with peak power ratings of 500 W at 5 µs pulse width and 1% duty cycle for SMA and 1 kW under 0.5% duty cycle for 3.5mm. Attenuation ranges from 1 to 70 dB. Operating temperature is -55°C to +85°C. VSWR ranges from 1.15 to 1.35 depending on frequency and connector type. Attenuation accuracy varies by frequency band and attenuation level, up to ±1.8 dB at 70 dB for 3.5mm.

Datasheet Summary
Powered by GS/AI

The NFA2610 is a fixed coaxial attenuator for use in DC to 26.5 GHz applications such as wireless, radar, and laboratory testing. It is housed in aluminum with SMA or 3.5mm connectors and has a 50 Ω impedance. It handles up to 10 W average power at 25°C, derating linearly to 0.5 W at 120°C for SMA and 1 W at 125°C for 3.5mm, with peak power ratings of 500 W at 5 µs pulse width and 1% duty cycle for SMA and 1 kW under 0.5% duty cycle for 3.5mm. Attenuation ranges from 1 to 70 dB. Operating temperature is -55°C to +85°C. VSWR ranges from 1.15 to 1.35 depending on frequency and connector type. Attenuation accuracy varies by frequency band and attenuation level, up to ±1.8 dB at 70 dB for 3.5mm.

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuators - NFA2610 - kTB Solutions
San Jose, CA, United States
Fixed Attenuators
NFA2610
Fixed Attenuators NFA2610
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure

kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.


Features:

  • High Precision
  • High Power
  • Broadband

Applications:

  • Wireless
  • Radar
  • Laboratory Test

Fixed Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number NFA2610
Product Name Fixed Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-10000-60-0.1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.1000
Frequency 2 GHz
View Details
Digitally Controlled Attenuators - NDA-10-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0100 GHz
View Details
Manually Variable Attenuators - NSA18C - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; N, SMA, 3.5mm
View Details
Fixed Attenuators - NFA2630 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details