kTB Solutions Fixed Attenuators NFA4010

Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NFA4010 is a fixed coaxial attenuator designed for DC to 40 GHz applications in wireless, radar, and laboratory test systems. It features a 2.92mm connector interface, aluminum housing with stainless steel outer conductor, and gold-plated brass and beryllium copper inner conductors. The attenuator offers attenuation values of 1 to 10 dB, 20 dB, 30 dB, or 40 dB with impedance of 50 Ω. It handles up to 10 W average power at 25°C, derated linearly to 0.5 W at 125°C, and supports peak power of 100 W for 1-30 dB attenuations (5 µs pulse, 5% duty cycle) or 200 W for 40 dB (5 µs pulse, 1.25% duty cycle). VSWR is 1.25 up to 30 dB and 1.4 at 40 dB. Operating temperature ranges from -55°C to +85°C. Physical dimensions have a tolerance of ±2 mm.

Datasheet Summary
Powered by GS/AI

The NFA4010 is a fixed coaxial attenuator designed for DC to 40 GHz applications in wireless, radar, and laboratory test systems. It features a 2.92mm connector interface, aluminum housing with stainless steel outer conductor, and gold-plated brass and beryllium copper inner conductors. The attenuator offers attenuation values of 1 to 10 dB, 20 dB, 30 dB, or 40 dB with impedance of 50 Ω. It handles up to 10 W average power at 25°C, derated linearly to 0.5 W at 125°C, and supports peak power of 100 W for 1-30 dB attenuations (5 µs pulse, 5% duty cycle) or 200 W for 40 dB (5 µs pulse, 1.25% duty cycle). VSWR is 1.25 up to 30 dB and 1.4 at 40 dB. Operating temperature ranges from -55°C to +85°C. Physical dimensions have a tolerance of ±2 mm.

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuators - NFA4010 - kTB Solutions
San Jose, CA, United States
Fixed Attenuators
NFA4010
Fixed Attenuators NFA4010
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure

kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.


Features:

  • High Precision
  • High Power
  • Broadband

Applications:

  • Wireless
  • Radar
  • Laboratory Test

Fixed Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number NFA4010
Product Name Fixed Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controlled Attenuators - NVA-500-18000-20-S - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.5000 GHz
Insertion Loss 3 dB
View Details
Digitally Controlled Attenuators - NDA-4000-8000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 4 GHz
View Details
Fixed Attenuators - NFA022K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - NFA2620 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details