NuWaves Ltd. Datasheets for RF Amplifiers

RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more

Product Name Notes
The NuPower™ 11B02A Mini Multi-Octave PA (MOPA) is a broadband, high-performance miniature solid-state power amplifier delivering 10 watts* of RF power for CW and near-constant-envelo pe waveforms across the frequency...
The NuPower™ 11C01A Multi-Octave Power Amplifier (MOPA) utilizes GaN technology to deliver 15 watts of RF power for CW and near-constant-envelo pe waveforms from 225 MHz to 2.4 GHz, covering...
The NuPower™ 12A01A L- & S-Band Power Amplifier is a small, highly efficient solid-state power amplifier module that provides 4 watts of linear RF power to boost performance of data...
The NuPower™ 12A03A Micro L- & S-band radio frequency (RF) power amplifier boasts the industry's smallest form factor in its class of PAs at 1.62 cubic inches and provides 5...
The NuPower™ 12A03A-D30 Micro L- & S-band radio frequency (RF) power amplifier boasts the industry's smallest form factor in its class of PAs at 1.62 cubic inches and provides 5...
The NuPower™ 12B01A L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module designed to have a very low SWaP profile. This unidirectional SSPA provides up to...
The NuPower™ 12B01A-05 L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module that delivers at least 10 watts of RF power for CW and near-constant-envelo pe...
The NuPower™ 12B01A-07 L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module that delivers at least 10 watts of RF power for CW and near-constant-envelo pe...
The NuPower™ 12B01A-D30 L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module that delivers at least 10 watts of RF power for CW and near-constant-envelo pe...
The NuPower™ 12D05A is a small, highly efficient, connectorized solid state power amplifier that delivers up to 35 watts of RF power from 1700 to 2400 MHz to extend the...
The NuPower™ 13G05A L-Band Power Amplifier is a small, ultra-high-efficienc y solid-state power amplifier module for CW operation that delivers, on average, 50 watts of RF power from 800 MHz...
The NuPower™ 15D05A L- & S-Band Power Amplifier is a small, highly efficient, connectorized solid state power amplifier that delivers over 20 watts of RF power from 800 to 2500...
The NuPower™ LS100A01 L- & S-Band Power Amplifier is a small, ultra-high-power solid-state power amplifier module for CW operation that delivers a minimum of 100 watts of RF power from...