NuWaves Ltd. Multi-Band Power Amplifier NuPower 12B01A-07

Description
The NuPower™ 12B01A-07 L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module that delivers at least 10 watts of RF power for CW and near-constant-envelo pe waveforms in L- and S-band frequencies of 1.5 GHz to 2.5 GHz from a very small package. The NuPower module accepts a nominal 0 dBm input drive level from the transmitter/transcei ver and provides 40 dB of gain to generate at least 10 watts, and typically 16 watts, across the entire operating band. With a small form factor (3.9 cubic inches) and high efficiency operation (30% to 50%) based on state-of-the-art Gallium Nitride (GaN) power amplifier device technology, the NuPower L- & S-Band PA module is ideal for broadband RF telemetry and military communication systems that require reliability and minimal size, weight, and power consumption (SWaP). All NuPower PAs come standard with a Micro-D connector with 18? flying leads for interfacing to the unit. Available options for the PA include a +30 dBm / 1 W input drive level version (P/N: NW-PA-12B01A-D30), a fan-cooled heat sink, and an interface cable with banana plug terminations for lab testing.
Description
The NuPower™ 12B01A-07 L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module that delivers at least 10 watts of RF power for CW and near-constant-envelo pe waveforms in L- and S-band frequencies of 1.5 GHz to 2.5 GHz from a very small package. The NuPower module accepts a nominal 0 dBm input drive level from the transmitter/transcei ver and provides 40 dB of gain to generate at least 10 watts, and typically 16 watts, across the entire operating band. With a small form factor (3.9 cubic inches) and high efficiency operation (30% to 50%) based on state-of-the-art Gallium Nitride (GaN) power amplifier device technology, the NuPower L- & S-Band PA module is ideal for broadband RF telemetry and military communication systems that require reliability and minimal size, weight, and power consumption (SWaP). All NuPower PAs come standard with a Micro-D connector with 18? flying leads for interfacing to the unit. Available options for the PA include a +30 dBm / 1 W input drive level version (P/N: NW-PA-12B01A-D30), a fan-cooled heat sink, and an interface cable with banana plug terminations for lab testing.

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Power Amplifier - NuPower 12B01A-07 - NuWaves Ltd.
Middletown, OH, USA
Multi-Band Power Amplifier
NuPower 12B01A-07
Multi-Band Power Amplifier NuPower 12B01A-07
The NuPower™ 12B01A-07 L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module that delivers at least 10 watts of RF power for CW and near-constant-envelo pe waveforms in L- and S-band frequencies of 1.5 GHz to 2.5 GHz from a very small package. The NuPower module accepts a nominal 0 dBm input drive level from the transmitter/transcei ver and provides 40 dB of gain to generate at least 10 watts, and typically 16 watts, across the entire operating band. With a small form factor (3.9 cubic inches) and high efficiency operation (30% to 50%) based on state-of-the-art Gallium Nitride (GaN) power amplifier device technology, the NuPower L- & S-Band PA module is ideal for broadband RF telemetry and military communication systems that require reliability and minimal size, weight, and power consumption (SWaP). All NuPower PAs come standard with a Micro-D connector with 18? flying leads for interfacing to the unit. Available options for the PA include a +30 dBm / 1 W input drive level version (P/N: NW-PA-12B01A-D30), a fan-cooled heat sink, and an interface cable with banana plug terminations for lab testing.

The NuPower™ 12B01A-07 L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module that delivers at least 10 watts of RF power for CW and near-constant-envelope waveforms in L- and S-band frequencies of 1.5 GHz to 2.5 GHz from a very small package.

The NuPower module accepts a nominal 0 dBm input drive level from the transmitter/transceiver and provides 40 dB of gain to generate at least 10 watts, and typically 16 watts, across the entire operating band.

With a small form factor (3.9 cubic inches) and high efficiency operation (30% to 50%) based on state-of-the-art Gallium Nitride (GaN) power amplifier device technology, the NuPower L- & S-Band PA module is ideal for broadband RF telemetry and military communication systems that require reliability and minimal size, weight, and power consumption (SWaP).

All NuPower PAs come standard with a Micro-D connector with 18? flying leads for interfacing to the unit. Available options for the PA include a +30 dBm / 1 W input drive level version (P/N: NW-PA-12B01A-D30), a fan-cooled heat sink, and an interface cable with banana plug terminations for lab testing.

Supplier's Site

Technical Specifications

  NuWaves Ltd.
Product Category RF Amplifiers
Product Number NuPower 12B01A-07
Product Name Multi-Band Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Mobile / Wireless Systems
Operating Temperature -30 to 60 C (-22 to 140 F)
Frequency Range 1500 to 2500 MHz
Minimum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-1000-12000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 12000 MHz
Minimum Gain 25 dB
View Details
CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver - ACA1240 - Skyworks Solutions, Inc.
Specs
Minimum Gain 35 dB
Maximum Gain 35 dB
Noise Figure 4.5 dB
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2-20 GHz Broadband, Low DC Power, Low Noise Amplifier - ADM-10701PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details