NuWaves Ltd. Multi-Band Power Amplifier NuPower 12B01A-05

Description
The NuPower™ 12B01A-05 L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module that delivers at least 10 watts of RF power for CW and near-constant-envelo pe waveforms in L- and S-band frequencies of 1.435 GHz to 2.395 GHz from a very small package. The NuPower module accepts a nominal 0 dBm input drive level from the transmitter/transcei ver and provides 40 dB of gain to generate at least 10 watts, and typically 16 watts, across the entire operating band. With a small form factor (3.9 cubic inches) and high efficiency operation (30% to 50%) based on state-of-the-art Gallium Nitride (GaN) power amplifier device technology, the NuPower L- & S-Band PA module is ideal for broadband RF telemetry and military communication systems that require reliability and minimal size, weight, and power consumption (SWaP). All NuPower PAs come standard with a Micro-D connector with 18? flying leads for interfacing to the unit. Available options for the PA include a +30 dBm / 1 W input drive level version (P/N: NW-PA-12B01A-D30), a fan-cooled heat sink, and an interface cable with banana plug terminations for lab testing.
Description
The NuPower™ 12B01A-05 L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module that delivers at least 10 watts of RF power for CW and near-constant-envelo pe waveforms in L- and S-band frequencies of 1.435 GHz to 2.395 GHz from a very small package. The NuPower module accepts a nominal 0 dBm input drive level from the transmitter/transcei ver and provides 40 dB of gain to generate at least 10 watts, and typically 16 watts, across the entire operating band. With a small form factor (3.9 cubic inches) and high efficiency operation (30% to 50%) based on state-of-the-art Gallium Nitride (GaN) power amplifier device technology, the NuPower L- & S-Band PA module is ideal for broadband RF telemetry and military communication systems that require reliability and minimal size, weight, and power consumption (SWaP). All NuPower PAs come standard with a Micro-D connector with 18? flying leads for interfacing to the unit. Available options for the PA include a +30 dBm / 1 W input drive level version (P/N: NW-PA-12B01A-D30), a fan-cooled heat sink, and an interface cable with banana plug terminations for lab testing.

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Power Amplifier - NuPower 12B01A-05 - NuWaves Ltd.
Middletown, OH, USA
Multi-Band Power Amplifier
NuPower 12B01A-05
Multi-Band Power Amplifier NuPower 12B01A-05
The NuPower™ 12B01A-05 L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module that delivers at least 10 watts of RF power for CW and near-constant-envelo pe waveforms in L- and S-band frequencies of 1.435 GHz to 2.395 GHz from a very small package. The NuPower module accepts a nominal 0 dBm input drive level from the transmitter/transcei ver and provides 40 dB of gain to generate at least 10 watts, and typically 16 watts, across the entire operating band. With a small form factor (3.9 cubic inches) and high efficiency operation (30% to 50%) based on state-of-the-art Gallium Nitride (GaN) power amplifier device technology, the NuPower L- & S-Band PA module is ideal for broadband RF telemetry and military communication systems that require reliability and minimal size, weight, and power consumption (SWaP). All NuPower PAs come standard with a Micro-D connector with 18? flying leads for interfacing to the unit. Available options for the PA include a +30 dBm / 1 W input drive level version (P/N: NW-PA-12B01A-D30), a fan-cooled heat sink, and an interface cable with banana plug terminations for lab testing.

The NuPower™ 12B01A-05 L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module that delivers at least 10 watts of RF power for CW and near-constant-envelope waveforms in L- and S-band frequencies of 1.435 GHz to 2.395 GHz from a very small package.

The NuPower module accepts a nominal 0 dBm input drive level from the transmitter/transceiver and provides 40 dB of gain to generate at least 10 watts, and typically 16 watts, across the entire operating band.

With a small form factor (3.9 cubic inches) and high efficiency operation (30% to 50%) based on state-of-the-art Gallium Nitride (GaN) power amplifier device technology, the NuPower L- & S-Band PA module is ideal for broadband RF telemetry and military communication systems that require reliability and minimal size, weight, and power consumption (SWaP).

All NuPower PAs come standard with a Micro-D connector with 18? flying leads for interfacing to the unit. Available options for the PA include a +30 dBm / 1 W input drive level version (P/N: NW-PA-12B01A-D30), a fan-cooled heat sink, and an interface cable with banana plug terminations for lab testing.

Supplier's Site

Technical Specifications

  NuWaves Ltd.
Product Category RF Amplifiers
Product Number NuPower 12B01A-05
Product Name Multi-Band Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Mobile / Wireless Systems
Operating Temperature -30 to 60 C (-22 to 140 F)
Frequency Range 1435 to 2395 MHz
Minimum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7199SM, 11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199SM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-75000-110000-20-5-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 20.5 dB
View Details
DC - 3500 MHz Cascadable Gain Block - EC1078B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details