NuWaves Ltd. Multi-Band Power Amplifier NuPower 12B01A-D30

Description
The NuPower™ 12B01A-D30 L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module that delivers at least 10 watts of RF power for CW and near-constant-envelo pe waveforms in L- and S-band frequencies of 1.0 GHz to 2.5 GHz from a very small package. The NuPower 12B01A-D30 module accepts a nominal +30 dBm input drive level from the transmitter/transcei ver and provides 10 dB of gain to generate at least 10 watts, and typically 13 watts, across the entire operating band. With a small form factor (3.9 cubic inches) and high efficiency operation (30% to 50%) based on state-of-the-art Gallium Nitride (GaN) power amplifier device technology, the NuPower L- & S-Band PA module is ideal for broadband RF telemetry and military communication systems that require reliability and minimal size, weight, and power consumption (SWaP). All NuPower PAs come standard with a Micro-D connector with 18? flying leads for interfacing to the unit. An available option for the PA is an accessory kit (p/n NW-PA-ACC-KT01), which includes a fan-cooled heat sink and an interface cable assembly with banana plug terminations for lab testing.
Description
The NuPower™ 12B01A-D30 L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module that delivers at least 10 watts of RF power for CW and near-constant-envelo pe waveforms in L- and S-band frequencies of 1.0 GHz to 2.5 GHz from a very small package. The NuPower 12B01A-D30 module accepts a nominal +30 dBm input drive level from the transmitter/transcei ver and provides 10 dB of gain to generate at least 10 watts, and typically 13 watts, across the entire operating band. With a small form factor (3.9 cubic inches) and high efficiency operation (30% to 50%) based on state-of-the-art Gallium Nitride (GaN) power amplifier device technology, the NuPower L- & S-Band PA module is ideal for broadband RF telemetry and military communication systems that require reliability and minimal size, weight, and power consumption (SWaP). All NuPower PAs come standard with a Micro-D connector with 18? flying leads for interfacing to the unit. An available option for the PA is an accessory kit (p/n NW-PA-ACC-KT01), which includes a fan-cooled heat sink and an interface cable assembly with banana plug terminations for lab testing.

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Power Amplifier - NuPower 12B01A-D30 - NuWaves Ltd.
Middletown, OH, USA
Multi-Band Power Amplifier
NuPower 12B01A-D30
Multi-Band Power Amplifier NuPower 12B01A-D30
The NuPower™ 12B01A-D30 L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module that delivers at least 10 watts of RF power for CW and near-constant-envelo pe waveforms in L- and S-band frequencies of 1.0 GHz to 2.5 GHz from a very small package. The NuPower 12B01A-D30 module accepts a nominal +30 dBm input drive level from the transmitter/transcei ver and provides 10 dB of gain to generate at least 10 watts, and typically 13 watts, across the entire operating band. With a small form factor (3.9 cubic inches) and high efficiency operation (30% to 50%) based on state-of-the-art Gallium Nitride (GaN) power amplifier device technology, the NuPower L- & S-Band PA module is ideal for broadband RF telemetry and military communication systems that require reliability and minimal size, weight, and power consumption (SWaP). All NuPower PAs come standard with a Micro-D connector with 18? flying leads for interfacing to the unit. An available option for the PA is an accessory kit (p/n NW-PA-ACC-KT01), which includes a fan-cooled heat sink and an interface cable assembly with banana plug terminations for lab testing.

The NuPower™ 12B01A-D30 L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module that delivers at least 10 watts of RF power for CW and near-constant-envelope waveforms in L- and S-band frequencies of 1.0 GHz to 2.5 GHz from a very small package.

The NuPower 12B01A-D30 module accepts a nominal +30 dBm input drive level from the transmitter/transceiver and provides 10 dB of gain to generate at least 10 watts, and typically 13 watts, across the entire operating band.

With a small form factor (3.9 cubic inches) and high efficiency operation (30% to 50%) based on state-of-the-art Gallium Nitride (GaN) power amplifier device technology, the NuPower L- & S-Band PA module is ideal for broadband RF telemetry and military communication systems that require reliability and minimal size, weight, and power consumption (SWaP).

All NuPower PAs come standard with a Micro-D connector with 18? flying leads for interfacing to the unit. An available option for the PA is an accessory kit (p/n NW-PA-ACC-KT01), which includes a fan-cooled heat sink and an interface cable assembly with banana plug terminations for lab testing.

Supplier's Site

Technical Specifications

  NuWaves Ltd.
Product Category RF Amplifiers
Product Number NuPower 12B01A-D30
Product Name Multi-Band Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Mobile / Wireless Systems
Operating Temperature -40 to 60 C (-40 to 140 F)
Frequency Range 1000 to 2500 MHz
Minimum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-5+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers