NuWaves Ltd. Multi-Band Power Amplifier NuPower 12D05A

Description
The NuPower™ 12D05A is a small, highly efficient, connectorized solid state power amplifier that delivers up to 35 watts of RF power from 1700 to 2400 MHz to extend the operational range of data links and transmitters. The NuPower 12D05A accepts a nominal 0 dBm (1 mW) RF input and provides 44 dB of gain from 1700 MHz to 2400 MHz for continuous wave (CW) and near-constant-envelo pe waveforms. Based on the latest gallium nitride (GaN) technology, the NuPower 12D05A's 40% power efficiency and <10 in3 form factor make it ideal for size, weight, and power-constrained broadband RF telemetry, tactical communication systems, and electronic warfare systems. NuPower PAs feature over-voltage and protection and can operate over a wide temperature range of -40 °C to +85 °C (baseplate). Extend your operational communication range with NuPower ™ amplifiers from NuWaves Engineering.
Description
The NuPower™ 12D05A is a small, highly efficient, connectorized solid state power amplifier that delivers up to 35 watts of RF power from 1700 to 2400 MHz to extend the operational range of data links and transmitters. The NuPower 12D05A accepts a nominal 0 dBm (1 mW) RF input and provides 44 dB of gain from 1700 MHz to 2400 MHz for continuous wave (CW) and near-constant-envelo pe waveforms. Based on the latest gallium nitride (GaN) technology, the NuPower 12D05A's 40% power efficiency and <10 in3 form factor make it ideal for size, weight, and power-constrained broadband RF telemetry, tactical communication systems, and electronic warfare systems. NuPower PAs feature over-voltage and protection and can operate over a wide temperature range of -40 °C to +85 °C (baseplate). Extend your operational communication range with NuPower ™ amplifiers from NuWaves Engineering.

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Power Amplifier - NuPower 12D05A - NuWaves Ltd.
Middletown, OH, USA
Multi-Band Power Amplifier
NuPower 12D05A
Multi-Band Power Amplifier NuPower 12D05A
The NuPower™ 12D05A is a small, highly efficient, connectorized solid state power amplifier that delivers up to 35 watts of RF power from 1700 to 2400 MHz to extend the operational range of data links and transmitters. The NuPower 12D05A accepts a nominal 0 dBm (1 mW) RF input and provides 44 dB of gain from 1700 MHz to 2400 MHz for continuous wave (CW) and near-constant-envelo pe waveforms. Based on the latest gallium nitride (GaN) technology, the NuPower 12D05A's 40% power efficiency and <10 in3 form factor make it ideal for size, weight, and power-constrained broadband RF telemetry, tactical communication systems, and electronic warfare systems. NuPower PAs feature over-voltage and protection and can operate over a wide temperature range of -40 °C to +85 °C (baseplate). Extend your operational communication range with NuPower ™ amplifiers from NuWaves Engineering.

The NuPower™ 12D05A is a small, highly efficient, connectorized solid state power amplifier that delivers up to 35 watts of RF power from 1700 to 2400 MHz to extend the operational range of data links and transmitters.

The NuPower 12D05A accepts a nominal 0 dBm (1 mW) RF input and provides 44 dB of gain from 1700 MHz to 2400 MHz for continuous wave (CW) and near-constant-envelope waveforms.

Based on the latest gallium nitride (GaN) technology, the NuPower 12D05A's 40% power efficiency and <10 in3 form factor make it ideal for size, weight, and power-constrained broadband RF telemetry, tactical communication systems, and electronic warfare systems.

NuPower PAs feature over-voltage and protection and can operate over a wide temperature range of -40 °C to +85 °C (baseplate).

Extend your operational communication range with NuPower ™ amplifiers from NuWaves Engineering.

Supplier's Site

Technical Specifications

  NuWaves Ltd.
Product Category RF Amplifiers
Product Number NuPower 12D05A
Product Name Multi-Band Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Mobile / Wireless Systems
Operating Temperature -40 to 60 C (-40 to 140 F)
Frequency Range 1700 to 2400 MHz
Minimum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ACA2788V0 - 909190-ACA2788V0 - Win Source Electronics
Specs
Applications RF Microwave
Package Type SOT115J
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
4 - 40 GHz Wideband Gain Block - AMM-9862PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 448-BGA5H1BN6E6328XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 2300 to 2690 MHz
View Details