NuWaves Ltd. Multi-Band Power Amplifier NuPower 13G05A

Description
The NuPower™ 13G05A L-Band Power Amplifier is a small, ultra-high-efficienc y solid-state power amplifier module for CW operation that delivers, on average, 50 watts of RF power from 800 MHz to 2 GHz, to boost signal power levels of data links and transmitters for communications range extension, electronic warfare (e.g. electronic attack), etc. With a minimum of 45 dB of RF gain, the NuPower 13G05A module is configured for an input drive level of 0 dBm from the transmitter/transcei ver. Based on state-of-the-art Gallium Nitride (GaN) device technology, the NuPower 13G05A provides a compelling option for size, weight and power (SWaP) constrained RF telemetry and military communication systems given its 9.6 cubic inch, 9 ounce enclosure and ~50% DC power efficiency. What's more, the NuPower 13G05A is also operational from 2.0 GHz to 2.5 GHz at lower power levels. All NuPower PAs come standard with a Micro-D cable assembly with 18? flying leads for interfacing to the unit. Also available is an accessory kit which includes a 28 VDC fan-cooled heat sink and an upgraded interface cable with banana plug terminations for lab testing.
Description
The NuPower™ 13G05A L-Band Power Amplifier is a small, ultra-high-efficienc y solid-state power amplifier module for CW operation that delivers, on average, 50 watts of RF power from 800 MHz to 2 GHz, to boost signal power levels of data links and transmitters for communications range extension, electronic warfare (e.g. electronic attack), etc. With a minimum of 45 dB of RF gain, the NuPower 13G05A module is configured for an input drive level of 0 dBm from the transmitter/transcei ver. Based on state-of-the-art Gallium Nitride (GaN) device technology, the NuPower 13G05A provides a compelling option for size, weight and power (SWaP) constrained RF telemetry and military communication systems given its 9.6 cubic inch, 9 ounce enclosure and ~50% DC power efficiency. What's more, the NuPower 13G05A is also operational from 2.0 GHz to 2.5 GHz at lower power levels. All NuPower PAs come standard with a Micro-D cable assembly with 18? flying leads for interfacing to the unit. Also available is an accessory kit which includes a 28 VDC fan-cooled heat sink and an upgraded interface cable with banana plug terminations for lab testing.

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Power Amplifier - NuPower 13G05A - NuWaves Ltd.
Middletown, OH, USA
Multi-Band Power Amplifier
NuPower 13G05A
Multi-Band Power Amplifier NuPower 13G05A
The NuPower™ 13G05A L-Band Power Amplifier is a small, ultra-high-efficienc y solid-state power amplifier module for CW operation that delivers, on average, 50 watts of RF power from 800 MHz to 2 GHz, to boost signal power levels of data links and transmitters for communications range extension, electronic warfare (e.g. electronic attack), etc. With a minimum of 45 dB of RF gain, the NuPower 13G05A module is configured for an input drive level of 0 dBm from the transmitter/transcei ver. Based on state-of-the-art Gallium Nitride (GaN) device technology, the NuPower 13G05A provides a compelling option for size, weight and power (SWaP) constrained RF telemetry and military communication systems given its 9.6 cubic inch, 9 ounce enclosure and ~50% DC power efficiency. What's more, the NuPower 13G05A is also operational from 2.0 GHz to 2.5 GHz at lower power levels. All NuPower PAs come standard with a Micro-D cable assembly with 18? flying leads for interfacing to the unit. Also available is an accessory kit which includes a 28 VDC fan-cooled heat sink and an upgraded interface cable with banana plug terminations for lab testing.

The NuPower™ 13G05A L-Band Power Amplifier is a small, ultra-high-efficiency solid-state power amplifier module for CW operation that delivers, on average, 50 watts of RF power from 800 MHz to 2 GHz, to boost signal power levels of data links and transmitters for communications range extension, electronic warfare (e.g. electronic attack), etc.

With a minimum of 45 dB of RF gain, the NuPower 13G05A module is configured for an input drive level of 0 dBm from the transmitter/transceiver.

Based on state-of-the-art Gallium Nitride (GaN) device technology, the NuPower 13G05A provides a compelling option for size, weight and power (SWaP) constrained RF telemetry and military communication systems given its 9.6 cubic inch, 9 ounce enclosure and ~50% DC power efficiency. What's more, the NuPower 13G05A is also operational from 2.0 GHz to 2.5 GHz at lower power levels.

All NuPower PAs come standard with a Micro-D cable assembly with 18? flying leads for interfacing to the unit. Also available is an accessory kit which includes a 28 VDC fan-cooled heat sink and an upgraded interface cable with banana plug terminations for lab testing.

Supplier's Site

Technical Specifications

  NuWaves Ltd.
Product Category RF Amplifiers
Product Number NuPower 13G05A
Product Name Multi-Band Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Mobile / Wireless Systems
Operating Temperature -40 to 60 C (-40 to 140 F)
Frequency Range 800 to 2000 MHz
Minimum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 - 40 GHz High Gain Distributed Amplifier, Bare Die - ADM-8007CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 450 MHz to 2400 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA1-242A+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 450 to 2400 MHz
View Details