NuWaves Ltd. Multi-Band Power Amplifier NuPower 15D05A

Description
The NuPower™ 15D05A L- & S-Band Power Amplifier is a small, highly efficient, connectorized solid state power amplifier that delivers over 20 watts of RF power from 800 to 2500 MHz to extend the operational range of data links and transmitters. The NuPower 15D05A accepts a nominal 0 dBm (1 mW) RF input and provides 44 dB of gain from 800 MHz to 2500 MHz for continuous wave (CW) and near-constant-envelo pe waveforms. Based on the latest gallium nitride (GaN) technology, NuPower 15D05A's 25% power efficiency atrated power and <10 in3 form factor make it ideal for size, weight, and power-constrained broadband RF telemetry, tactical communication systems, and electronic warfare systems. NuPower PAs feature over-voltage protection and can operate over a wide temperature range of -40 °C to +85 °C (baseplate). All NuPower PAs come standard with a Micro-D cable assembly with 18? flying leads for interfacing to the unit. Also available is an accessory kit which includes a 28 VDC fan-cooled heat sink and an upgraded interface cable with banana plug terminations for lab testing.
Description
The NuPower™ 15D05A L- & S-Band Power Amplifier is a small, highly efficient, connectorized solid state power amplifier that delivers over 20 watts of RF power from 800 to 2500 MHz to extend the operational range of data links and transmitters. The NuPower 15D05A accepts a nominal 0 dBm (1 mW) RF input and provides 44 dB of gain from 800 MHz to 2500 MHz for continuous wave (CW) and near-constant-envelo pe waveforms. Based on the latest gallium nitride (GaN) technology, NuPower 15D05A's 25% power efficiency atrated power and <10 in3 form factor make it ideal for size, weight, and power-constrained broadband RF telemetry, tactical communication systems, and electronic warfare systems. NuPower PAs feature over-voltage protection and can operate over a wide temperature range of -40 °C to +85 °C (baseplate). All NuPower PAs come standard with a Micro-D cable assembly with 18? flying leads for interfacing to the unit. Also available is an accessory kit which includes a 28 VDC fan-cooled heat sink and an upgraded interface cable with banana plug terminations for lab testing.

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Power Amplifier - NuPower 15D05A - NuWaves Ltd.
Middletown, OH, USA
Multi-Band Power Amplifier
NuPower 15D05A
Multi-Band Power Amplifier NuPower 15D05A
The NuPower™ 15D05A L- & S-Band Power Amplifier is a small, highly efficient, connectorized solid state power amplifier that delivers over 20 watts of RF power from 800 to 2500 MHz to extend the operational range of data links and transmitters. The NuPower 15D05A accepts a nominal 0 dBm (1 mW) RF input and provides 44 dB of gain from 800 MHz to 2500 MHz for continuous wave (CW) and near-constant-envelo pe waveforms. Based on the latest gallium nitride (GaN) technology, NuPower 15D05A's 25% power efficiency atrated power and <10 in3 form factor make it ideal for size, weight, and power-constrained broadband RF telemetry, tactical communication systems, and electronic warfare systems. NuPower PAs feature over-voltage protection and can operate over a wide temperature range of -40 °C to +85 °C (baseplate). All NuPower PAs come standard with a Micro-D cable assembly with 18? flying leads for interfacing to the unit. Also available is an accessory kit which includes a 28 VDC fan-cooled heat sink and an upgraded interface cable with banana plug terminations for lab testing.

The NuPower™ 15D05A L- & S-Band Power Amplifier is a small, highly efficient, connectorized solid state power amplifier that delivers over 20 watts of RF power from 800 to 2500 MHz to extend the operational range of data links and transmitters.

The NuPower 15D05A accepts a nominal 0 dBm (1 mW) RF input and provides 44 dB of gain from 800 MHz to 2500 MHz for continuous wave (CW) and near-constant-envelope waveforms.

Based on the latest gallium nitride (GaN) technology, NuPower 15D05A's 25% power efficiency atrated power and <10 in3 form factor make it ideal for size, weight, and power-constrained broadband RF telemetry, tactical communication systems, and electronic warfare systems.

NuPower PAs feature over-voltage protection and can operate over a wide temperature range of -40 °C to +85 °C (baseplate).

All NuPower PAs come standard with a Micro-D cable assembly with 18? flying leads for interfacing to the unit. Also available is an accessory kit which includes a 28 VDC fan-cooled heat sink and an upgraded interface cable with banana plug terminations for lab testing.

Supplier's Site

Technical Specifications

  NuWaves Ltd.
Product Category RF Amplifiers
Product Number NuPower 15D05A
Product Name Multi-Band Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Mobile / Wireless Systems
Operating Temperature -40 to 60 C (-40 to 140 F)
Frequency Range 800 to 2500 MHz
Minimum Gain 44 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-10000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 10000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
SMT MMIC, Linear, Gain Block Amplifier, DC to 7000 MHz, 50Ω, 2x2 mm QFN Style Package - LEE2-6+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 7000 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details