NuWaves Ltd. Multi-Band Power Amplifier NuPower 12B01A

Description
The NuPower™ 12B01A L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module designed to have a very low SWaP profile. This unidirectional SSPA provides up to 50% module efficiency, delivering at least 10 watts of RF power for CW and near-constant-envelo pe waveforms in the L- and S-band frequencies of 1.0 GHz to 2.5 GHz, from a very small package. The NuPower module accepts a nominal 0 dBm input drive level from the transmitter/transcei ver and provides 40 dB of gain to generate at least 10 watts, and typically 18 watts, across the entire operating band. With a small form factor (3.9 cubic inches) and high efficiency operation (30% to 50%) based on state-of-the-art Gallium Nitride (GaN) power amplifier device technology, the NuPower L- & S-Band PA module is ideal for broadband RF telemetry and military communication systems that require reliability and minimal size, weight, and power consumption (SWaP). All NuPower PAs come standard with a Micro-D connector with 18? flying leads for interfacing to the unit. Available options for the PA include a +30 dBm / 1 W input drive level version (P/N: NW-PA-12B01A-D30), a fan-cooled heat sink, and an interface cable with banana plug terminations for lab testing.
Description
The NuPower™ 12B01A L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module designed to have a very low SWaP profile. This unidirectional SSPA provides up to 50% module efficiency, delivering at least 10 watts of RF power for CW and near-constant-envelo pe waveforms in the L- and S-band frequencies of 1.0 GHz to 2.5 GHz, from a very small package. The NuPower module accepts a nominal 0 dBm input drive level from the transmitter/transcei ver and provides 40 dB of gain to generate at least 10 watts, and typically 18 watts, across the entire operating band. With a small form factor (3.9 cubic inches) and high efficiency operation (30% to 50%) based on state-of-the-art Gallium Nitride (GaN) power amplifier device technology, the NuPower L- & S-Band PA module is ideal for broadband RF telemetry and military communication systems that require reliability and minimal size, weight, and power consumption (SWaP). All NuPower PAs come standard with a Micro-D connector with 18? flying leads for interfacing to the unit. Available options for the PA include a +30 dBm / 1 W input drive level version (P/N: NW-PA-12B01A-D30), a fan-cooled heat sink, and an interface cable with banana plug terminations for lab testing.

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Power Amplifier - NuPower 12B01A - NuWaves Ltd.
Middletown, OH, USA
Multi-Band Power Amplifier
NuPower 12B01A
Multi-Band Power Amplifier NuPower 12B01A
The NuPower™ 12B01A L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module designed to have a very low SWaP profile. This unidirectional SSPA provides up to 50% module efficiency, delivering at least 10 watts of RF power for CW and near-constant-envelo pe waveforms in the L- and S-band frequencies of 1.0 GHz to 2.5 GHz, from a very small package. The NuPower module accepts a nominal 0 dBm input drive level from the transmitter/transcei ver and provides 40 dB of gain to generate at least 10 watts, and typically 18 watts, across the entire operating band. With a small form factor (3.9 cubic inches) and high efficiency operation (30% to 50%) based on state-of-the-art Gallium Nitride (GaN) power amplifier device technology, the NuPower L- & S-Band PA module is ideal for broadband RF telemetry and military communication systems that require reliability and minimal size, weight, and power consumption (SWaP). All NuPower PAs come standard with a Micro-D connector with 18? flying leads for interfacing to the unit. Available options for the PA include a +30 dBm / 1 W input drive level version (P/N: NW-PA-12B01A-D30), a fan-cooled heat sink, and an interface cable with banana plug terminations for lab testing.

The NuPower™ 12B01A L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module designed to have a very low SWaP profile. This unidirectional SSPA provides up to 50% module efficiency, delivering at least 10 watts of RF power for CW and near-constant-envelope waveforms in the L- and S-band frequencies of 1.0 GHz to 2.5 GHz, from a very small package.

The NuPower module accepts a nominal 0 dBm input drive level from the transmitter/transceiver and provides 40 dB of gain to generate at least 10 watts, and typically 18 watts, across the entire operating band.

With a small form factor (3.9 cubic inches) and high efficiency operation (30% to 50%) based on state-of-the-art Gallium Nitride (GaN) power amplifier device technology, the NuPower L- & S-Band PA module is ideal for broadband RF telemetry and military communication systems that require reliability and minimal size, weight, and power consumption (SWaP).

All NuPower PAs come standard with a Micro-D connector with 18? flying leads for interfacing to the unit. Available options for the PA include a +30 dBm / 1 W input drive level version (P/N: NW-PA-12B01A-D30), a fan-cooled heat sink, and an interface cable with banana plug terminations for lab testing.

Supplier's Site

Technical Specifications

  NuWaves Ltd.
Product Category RF Amplifiers
Product Number NuPower 12B01A
Product Name Multi-Band Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Mobile / Wireless Systems
Operating Temperature -40 to 60 C (-40 to 140 F)
Frequency Range 1000 to 2500 MHz
Minimum Gain 42 dB
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8007PSM, 2 - 40 GHz Surface Mount Amplifier - ADM-8007PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
General Purpose LNAs - BGA427 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 20 dB
View Details