NuWaves Ltd. Multi-Band Power Amplifier NuPower LS100A01

Description
The NuPower™ LS100A01 L- & S-Band Power Amplifier is a small, ultra-high-power solid-state power amplifier module for CW operation that delivers a minimum of 100 watts of RF power from 1600 MHz to 2500 MHz to boost signal power levels of data links and transmitters for communications range extension, electronic warfare (e.g. electronic attack), etc. With 20 dB of RF gain, the NuPower LS100A01 module is configured for an input drive level of +30 dBm from the transmitter/transcei ver. Based on state-of-the-art Gallium Nitride (GaN) device technology, the NuPower LS100A01 provides a compelling option for size, weight and power (SWaP) constrained RF telemetry and military communication systems given its 29 cubic inch, 22.6 ounce enclosure and 45% DC power efficiency. All NuPower PAs come standard with a Micro-D cable assembly with 18? flying leads for interfacing to the unit. Also available is an accessory kit which includes a 28 VDC fan-cooled heat sink with requisite power cable, and an upgraded module interface cable with banana plug terminations for lab testing.
Description
The NuPower™ LS100A01 L- & S-Band Power Amplifier is a small, ultra-high-power solid-state power amplifier module for CW operation that delivers a minimum of 100 watts of RF power from 1600 MHz to 2500 MHz to boost signal power levels of data links and transmitters for communications range extension, electronic warfare (e.g. electronic attack), etc. With 20 dB of RF gain, the NuPower LS100A01 module is configured for an input drive level of +30 dBm from the transmitter/transcei ver. Based on state-of-the-art Gallium Nitride (GaN) device technology, the NuPower LS100A01 provides a compelling option for size, weight and power (SWaP) constrained RF telemetry and military communication systems given its 29 cubic inch, 22.6 ounce enclosure and 45% DC power efficiency. All NuPower PAs come standard with a Micro-D cable assembly with 18? flying leads for interfacing to the unit. Also available is an accessory kit which includes a 28 VDC fan-cooled heat sink with requisite power cable, and an upgraded module interface cable with banana plug terminations for lab testing.

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Power Amplifier - NuPower LS100A01 - NuWaves Ltd.
Middletown, OH, USA
Multi-Band Power Amplifier
NuPower LS100A01
Multi-Band Power Amplifier NuPower LS100A01
The NuPower™ LS100A01 L- & S-Band Power Amplifier is a small, ultra-high-power solid-state power amplifier module for CW operation that delivers a minimum of 100 watts of RF power from 1600 MHz to 2500 MHz to boost signal power levels of data links and transmitters for communications range extension, electronic warfare (e.g. electronic attack), etc. With 20 dB of RF gain, the NuPower LS100A01 module is configured for an input drive level of +30 dBm from the transmitter/transcei ver. Based on state-of-the-art Gallium Nitride (GaN) device technology, the NuPower LS100A01 provides a compelling option for size, weight and power (SWaP) constrained RF telemetry and military communication systems given its 29 cubic inch, 22.6 ounce enclosure and 45% DC power efficiency. All NuPower PAs come standard with a Micro-D cable assembly with 18? flying leads for interfacing to the unit. Also available is an accessory kit which includes a 28 VDC fan-cooled heat sink with requisite power cable, and an upgraded module interface cable with banana plug terminations for lab testing.

The NuPower™ LS100A01 L- & S-Band Power Amplifier is a small, ultra-high-power solid-state power amplifier module for CW operation that delivers a minimum of 100 watts of RF power from 1600 MHz to 2500 MHz to boost signal power levels of data links and transmitters for communications range extension, electronic warfare (e.g. electronic attack), etc.

With 20 dB of RF gain, the NuPower LS100A01 module is configured for an input drive level of +30 dBm from the transmitter/transceiver.

Based on state-of-the-art Gallium Nitride (GaN) device technology, the NuPower LS100A01 provides a compelling option for size, weight and power (SWaP) constrained RF telemetry and military communication systems given its 29 cubic inch, 22.6 ounce enclosure and 45% DC power efficiency.

All NuPower PAs come standard with a Micro-D cable assembly with 18? flying leads for interfacing to the unit. Also available is an accessory kit which includes a 28 VDC fan-cooled heat sink with requisite power cable, and an upgraded module interface cable with banana plug terminations for lab testing.

Supplier's Site

Technical Specifications

  NuWaves Ltd.
Product Category RF Amplifiers
Product Number NuPower LS100A01
Product Name Multi-Band Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Mobile / Wireless Systems
Operating Temperature -30 to 60 C (-22 to 140 F)
Frequency Range 1600 to 2500 MHz
Minimum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Connectorized MCX / N, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 250W, 50Ω - ZHL-2425-250+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 0.5000 dB
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details