NuWaves Ltd. Multi-Band Power Amplifier NuPower 11B02A

Description
The NuPower™ 11B02A Mini Multi-Octave PA (MOPA) is a broadband, high-performance miniature solid-state power amplifier delivering 10 watts* of RF power for CW and near-constant-envelo pe waveforms across the frequency band of 200 to 2600 MHz. The NuPower 11B02A is the only model in the NuPower family which features low, medium, and high power "back-off" settings in support of linear waveform operation or to trade off output power in exchange for lower power consumption. The NuPower 11B02A's rugged chassis allows the system integrator to easily incorporate the unit into a platform operating in harsh environments with limited space, such as small Unmanned Aircraft Systems (UAS). The miniature form factor of 2.84 cubic inches brings state-of-the-art miniature power amplifier technology to the war fighter, meeting present challenges in size and weight reduction. Extend the range of your communication system by requesting a quote today! All NuPower PAs come standard with a Micro-D interface cable with 18? flying leads. An available option for the Mini MOPA is an accessory kit (p/n NW-PA-ACC-KT02), which includes a fan-cooled heat sink, and an interface cable assembly with banana plug terminations for lab testing. * The NuPower 11B02A will provide 10 watts (typ) RF output power across 200 MHz to 2.6 GHz with an input drive level of +3 dBm.
Description
The NuPower™ 11B02A Mini Multi-Octave PA (MOPA) is a broadband, high-performance miniature solid-state power amplifier delivering 10 watts* of RF power for CW and near-constant-envelo pe waveforms across the frequency band of 200 to 2600 MHz. The NuPower 11B02A is the only model in the NuPower family which features low, medium, and high power "back-off" settings in support of linear waveform operation or to trade off output power in exchange for lower power consumption. The NuPower 11B02A's rugged chassis allows the system integrator to easily incorporate the unit into a platform operating in harsh environments with limited space, such as small Unmanned Aircraft Systems (UAS). The miniature form factor of 2.84 cubic inches brings state-of-the-art miniature power amplifier technology to the war fighter, meeting present challenges in size and weight reduction. Extend the range of your communication system by requesting a quote today! All NuPower PAs come standard with a Micro-D interface cable with 18? flying leads. An available option for the Mini MOPA is an accessory kit (p/n NW-PA-ACC-KT02), which includes a fan-cooled heat sink, and an interface cable assembly with banana plug terminations for lab testing. * The NuPower 11B02A will provide 10 watts (typ) RF output power across 200 MHz to 2.6 GHz with an input drive level of +3 dBm.

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Power Amplifier - NuPower 11B02A - NuWaves Ltd.
Middletown, OH, USA
Multi-Band Power Amplifier
NuPower 11B02A
Multi-Band Power Amplifier NuPower 11B02A
The NuPower™ 11B02A Mini Multi-Octave PA (MOPA) is a broadband, high-performance miniature solid-state power amplifier delivering 10 watts* of RF power for CW and near-constant-envelo pe waveforms across the frequency band of 200 to 2600 MHz. The NuPower 11B02A is the only model in the NuPower family which features low, medium, and high power "back-off" settings in support of linear waveform operation or to trade off output power in exchange for lower power consumption. The NuPower 11B02A's rugged chassis allows the system integrator to easily incorporate the unit into a platform operating in harsh environments with limited space, such as small Unmanned Aircraft Systems (UAS). The miniature form factor of 2.84 cubic inches brings state-of-the-art miniature power amplifier technology to the war fighter, meeting present challenges in size and weight reduction. Extend the range of your communication system by requesting a quote today! All NuPower PAs come standard with a Micro-D interface cable with 18? flying leads. An available option for the Mini MOPA is an accessory kit (p/n NW-PA-ACC-KT02), which includes a fan-cooled heat sink, and an interface cable assembly with banana plug terminations for lab testing. * The NuPower 11B02A will provide 10 watts (typ) RF output power across 200 MHz to 2.6 GHz with an input drive level of +3 dBm.

The NuPower™ 11B02A Mini Multi-Octave PA (MOPA) is a broadband, high-performance miniature solid-state power amplifier delivering 10 watts* of RF power for CW and near-constant-envelope waveforms across the frequency band of 200 to 2600 MHz.

The NuPower 11B02A is the only model in the NuPower family which features low, medium, and high power "back-off" settings in support of linear waveform operation or to trade off output power in exchange for lower power consumption.

The NuPower 11B02A's rugged chassis allows the system integrator to easily incorporate the unit into a platform operating in harsh environments with limited space, such as small Unmanned Aircraft Systems (UAS). The miniature form factor of 2.84 cubic inches brings state-of-the-art miniature power amplifier technology to the war fighter, meeting present challenges in size and weight reduction.

Extend the range of your communication system by requesting a quote today!

All NuPower PAs come standard with a Micro-D interface cable with 18? flying leads. An available option for the Mini MOPA is an accessory kit (p/n NW-PA-ACC-KT02), which includes a fan-cooled heat sink, and an interface cable assembly with banana plug terminations for lab testing.

* The NuPower 11B02A will provide 10 watts (typ) RF output power across 200 MHz to 2.6 GHz with an input drive level of +3 dBm.

Supplier's Site

Technical Specifications

  NuWaves Ltd.
Product Category RF Amplifiers
Product Number NuPower 11B02A
Product Name Multi-Band Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Mobile / Wireless Systems
Operating Temperature -30 to 60 C (-22 to 140 F)
Frequency Range 200 to 2600 MHz
Minimum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-51+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details