NuWaves Ltd. Multi-Band Power Amplifier NuPower 12A03A-D30

Description
The NuPower™ 12A03A-D30 Micro L- & S-band radio frequency (RF) power amplifier boasts the industry's smallest form factor in its class of PAs at 1.62 cubic inches and provides 5 watts of RF power for CW and near-constant-envelo pe waveforms from 1.0 to 2.5 GHz. The NuPower 12A03A-D30 module accepts a nominal +30 dBm input drive level from the transmitter/transcei ver and provides 7 dB of gain to generate at least 5 watts, and typically 7 watts, across the entire operating band. Based on the latest gallium nitride (GaN) technology, this solid state power amplifier (SSPA) module boasts high DC-to-RF power efficiency of up to 30% and micro-miniature packaging, making it ideal for size, weight, and power (SWaP)-constrained broadband RF telemetry and tactical communication systems applications. The NuPower 12A03A-D30 Micro PA extends the communication range of a wide variety of L-band and S-band transmitters and transceivers. In fact, the NuPower 12A03A-D30 Micro PA has been tested and approved by L-3 Communications for use with its Bandit digital data link transceiver, of which the NuPower 12A03A-D30 Micro PA can effectively provide twice the range.
Description
The NuPower™ 12A03A-D30 Micro L- & S-band radio frequency (RF) power amplifier boasts the industry's smallest form factor in its class of PAs at 1.62 cubic inches and provides 5 watts of RF power for CW and near-constant-envelo pe waveforms from 1.0 to 2.5 GHz. The NuPower 12A03A-D30 module accepts a nominal +30 dBm input drive level from the transmitter/transcei ver and provides 7 dB of gain to generate at least 5 watts, and typically 7 watts, across the entire operating band. Based on the latest gallium nitride (GaN) technology, this solid state power amplifier (SSPA) module boasts high DC-to-RF power efficiency of up to 30% and micro-miniature packaging, making it ideal for size, weight, and power (SWaP)-constrained broadband RF telemetry and tactical communication systems applications. The NuPower 12A03A-D30 Micro PA extends the communication range of a wide variety of L-band and S-band transmitters and transceivers. In fact, the NuPower 12A03A-D30 Micro PA has been tested and approved by L-3 Communications for use with its Bandit digital data link transceiver, of which the NuPower 12A03A-D30 Micro PA can effectively provide twice the range.

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Power Amplifier - NuPower 12A03A-D30 - NuWaves Ltd.
Middletown, OH, USA
Multi-Band Power Amplifier
NuPower 12A03A-D30
Multi-Band Power Amplifier NuPower 12A03A-D30
The NuPower™ 12A03A-D30 Micro L- & S-band radio frequency (RF) power amplifier boasts the industry's smallest form factor in its class of PAs at 1.62 cubic inches and provides 5 watts of RF power for CW and near-constant-envelo pe waveforms from 1.0 to 2.5 GHz. The NuPower 12A03A-D30 module accepts a nominal +30 dBm input drive level from the transmitter/transcei ver and provides 7 dB of gain to generate at least 5 watts, and typically 7 watts, across the entire operating band. Based on the latest gallium nitride (GaN) technology, this solid state power amplifier (SSPA) module boasts high DC-to-RF power efficiency of up to 30% and micro-miniature packaging, making it ideal for size, weight, and power (SWaP)-constrained broadband RF telemetry and tactical communication systems applications. The NuPower 12A03A-D30 Micro PA extends the communication range of a wide variety of L-band and S-band transmitters and transceivers. In fact, the NuPower 12A03A-D30 Micro PA has been tested and approved by L-3 Communications for use with its Bandit digital data link transceiver, of which the NuPower 12A03A-D30 Micro PA can effectively provide twice the range.

The NuPower™ 12A03A-D30 Micro L- & S-band radio frequency (RF) power amplifier boasts the industry's smallest form factor in its class of PAs at 1.62 cubic inches and provides 5 watts of RF power for CW and near-constant-envelope waveforms from 1.0 to 2.5 GHz.

The NuPower 12A03A-D30 module accepts a nominal +30 dBm input drive level from the transmitter/transceiver and provides 7 dB of gain to generate at least 5 watts, and typically 7 watts, across the entire operating band.

Based on the latest gallium nitride (GaN) technology, this solid state power amplifier (SSPA) module boasts high DC-to-RF power efficiency of up to 30% and micro-miniature packaging, making it ideal for size, weight, and power (SWaP)-constrained broadband RF telemetry and tactical communication systems applications.

The NuPower 12A03A-D30 Micro PA extends the communication range of a wide variety of L-band and S-band transmitters and transceivers. In fact, the NuPower 12A03A-D30 Micro PA has been tested and approved by L-3 Communications for use with its Bandit digital data link transceiver, of which the NuPower 12A03A-D30 Micro PA can effectively provide twice the range.

Supplier's Site

Technical Specifications

  NuWaves Ltd.
Product Category RF Amplifiers
Product Number NuPower 12A03A-D30
Product Name Multi-Band Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Mobile / Wireless Systems
Operating Temperature -30 to 60 C (-22 to 140 F)
Frequency Range 1000 to 2500 MHz
Minimum Gain 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-4000-8000-22-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 22 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - PGA-102+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 6000 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details