NuWaves Ltd. Multi-Band Power Amplifier NuPower 12A03A

Description
The NuPower™ 12A03A Micro L- & S-band radio frequency (RF) power amplifier boasts the industry's smallest form factor in its class of PAs at 1.62 cubic inches and provides 5 watts of RF power for CW and near-constant-envelo pe waveforms from 1.0 to 2.5 GHz. Based on the latest gallium nitride (GaN) technology, this solid state power amplifier (SSPA) module boasts high DC-to-RF power efficiency of up to 30% and micro-miniature packaging, making it ideal for size, weight, and power (SWaP)-constrained broadband RF telemetry and tactical communication systems applications. The NuPower 12A03A Micro PA extends the communication range of a wide variety of L-band and S-band transmitters and transceivers. In fact, the NuPower 12A03A Micro PA has been tested and approved by L-3 Communications for use with its Bandit digital data link transceiver, of which the NuPower 12A03A Micro PA can effectively provide twice the range. All NuPower PAs come standard with a Micro-D interface cable with 18? flying leads. Available options for the PA include a +30 dBm / 1 W input drive level version (P/N: NW-PA-12A03A-D30), a fan-cooled heat sink, and an interface cable assembly with banana plug terminations for lab testing.
Description
The NuPower™ 12A03A Micro L- & S-band radio frequency (RF) power amplifier boasts the industry's smallest form factor in its class of PAs at 1.62 cubic inches and provides 5 watts of RF power for CW and near-constant-envelo pe waveforms from 1.0 to 2.5 GHz. Based on the latest gallium nitride (GaN) technology, this solid state power amplifier (SSPA) module boasts high DC-to-RF power efficiency of up to 30% and micro-miniature packaging, making it ideal for size, weight, and power (SWaP)-constrained broadband RF telemetry and tactical communication systems applications. The NuPower 12A03A Micro PA extends the communication range of a wide variety of L-band and S-band transmitters and transceivers. In fact, the NuPower 12A03A Micro PA has been tested and approved by L-3 Communications for use with its Bandit digital data link transceiver, of which the NuPower 12A03A Micro PA can effectively provide twice the range. All NuPower PAs come standard with a Micro-D interface cable with 18? flying leads. Available options for the PA include a +30 dBm / 1 W input drive level version (P/N: NW-PA-12A03A-D30), a fan-cooled heat sink, and an interface cable assembly with banana plug terminations for lab testing.

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Power Amplifier - NuPower 12A03A - NuWaves Ltd.
Middletown, OH, USA
Multi-Band Power Amplifier
NuPower 12A03A
Multi-Band Power Amplifier NuPower 12A03A
The NuPower™ 12A03A Micro L- & S-band radio frequency (RF) power amplifier boasts the industry's smallest form factor in its class of PAs at 1.62 cubic inches and provides 5 watts of RF power for CW and near-constant-envelo pe waveforms from 1.0 to 2.5 GHz. Based on the latest gallium nitride (GaN) technology, this solid state power amplifier (SSPA) module boasts high DC-to-RF power efficiency of up to 30% and micro-miniature packaging, making it ideal for size, weight, and power (SWaP)-constrained broadband RF telemetry and tactical communication systems applications. The NuPower 12A03A Micro PA extends the communication range of a wide variety of L-band and S-band transmitters and transceivers. In fact, the NuPower 12A03A Micro PA has been tested and approved by L-3 Communications for use with its Bandit digital data link transceiver, of which the NuPower 12A03A Micro PA can effectively provide twice the range. All NuPower PAs come standard with a Micro-D interface cable with 18? flying leads. Available options for the PA include a +30 dBm / 1 W input drive level version (P/N: NW-PA-12A03A-D30), a fan-cooled heat sink, and an interface cable assembly with banana plug terminations for lab testing.

The NuPower™ 12A03A Micro L- & S-band radio frequency (RF) power amplifier boasts the industry's smallest form factor in its class of PAs at 1.62 cubic inches and provides 5 watts of RF power for CW and near-constant-envelope waveforms from 1.0 to 2.5 GHz.

Based on the latest gallium nitride (GaN) technology, this solid state power amplifier (SSPA) module boasts high DC-to-RF power efficiency of up to 30% and micro-miniature packaging, making it ideal for size, weight, and power (SWaP)-constrained broadband RF telemetry and tactical communication systems applications.

The NuPower 12A03A Micro PA extends the communication range of a wide variety of L-band and S-band transmitters and transceivers. In fact, the NuPower 12A03A Micro PA has been tested and approved by L-3 Communications for use with its Bandit digital data link transceiver, of which the NuPower 12A03A Micro PA can effectively provide twice the range.

All NuPower PAs come standard with a Micro-D interface cable with 18? flying leads. Available options for the PA include a +30 dBm / 1 W input drive level version (P/N: NW-PA-12A03A-D30), a fan-cooled heat sink, and an interface cable assembly with banana plug terminations for lab testing.

Supplier's Site

Technical Specifications

  NuWaves Ltd.
Product Category RF Amplifiers
Product Number NuPower 12A03A
Product Name Multi-Band Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Mobile / Wireless Systems
Operating Temperature -30 to 60 C (-22 to 140 F)
Frequency Range 1000 to 2500 MHz
Minimum Gain 37 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA, Medium Power Amplifier, 10 MHz to 1200 MHz, 50Ω - ZHL-10M1G21W0X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 1200 MHz
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details