NuWaves Ltd. Multi-Band Power Amplifier NuPower 12A01A

Description
The NuPower™ 12A01A L- & S-Band Power Amplifier is a small, highly efficient solid-state power amplifier module that provides 4 watts of linear RF power to boost performance of data links and transmitters. Based on the latest gallium nitride (GaN) technology, this broadband linear RF power amplifier provides greater than 20% power efficiency and has a 3.9 in3 form factor whih make it ideal for size, weight, and power-constrained broadband RF telemetry and tactical communication systems. The NuPower 12A01A power amplifier accepts a nominal 0 dBm RF input and provides 36 dB of gain from 1000 MHz to 2500 MHz. All NuPower PAs come standard with a Micro-D cable assembly with 18? flying leads for interfacing to the unit. Also available is an accessory kit which includes a 28 VDC fan-cooled heat sink with requisite power cable, and an upgraded module interface cable with banana plug terminations for lab testing.
Description
The NuPower™ 12A01A L- & S-Band Power Amplifier is a small, highly efficient solid-state power amplifier module that provides 4 watts of linear RF power to boost performance of data links and transmitters. Based on the latest gallium nitride (GaN) technology, this broadband linear RF power amplifier provides greater than 20% power efficiency and has a 3.9 in3 form factor whih make it ideal for size, weight, and power-constrained broadband RF telemetry and tactical communication systems. The NuPower 12A01A power amplifier accepts a nominal 0 dBm RF input and provides 36 dB of gain from 1000 MHz to 2500 MHz. All NuPower PAs come standard with a Micro-D cable assembly with 18? flying leads for interfacing to the unit. Also available is an accessory kit which includes a 28 VDC fan-cooled heat sink with requisite power cable, and an upgraded module interface cable with banana plug terminations for lab testing.

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Power Amplifier - NuPower 12A01A - NuWaves Ltd.
Middletown, OH, USA
Multi-Band Power Amplifier
NuPower 12A01A
Multi-Band Power Amplifier NuPower 12A01A
The NuPower™ 12A01A L- & S-Band Power Amplifier is a small, highly efficient solid-state power amplifier module that provides 4 watts of linear RF power to boost performance of data links and transmitters. Based on the latest gallium nitride (GaN) technology, this broadband linear RF power amplifier provides greater than 20% power efficiency and has a 3.9 in3 form factor whih make it ideal for size, weight, and power-constrained broadband RF telemetry and tactical communication systems. The NuPower 12A01A power amplifier accepts a nominal 0 dBm RF input and provides 36 dB of gain from 1000 MHz to 2500 MHz. All NuPower PAs come standard with a Micro-D cable assembly with 18? flying leads for interfacing to the unit. Also available is an accessory kit which includes a 28 VDC fan-cooled heat sink with requisite power cable, and an upgraded module interface cable with banana plug terminations for lab testing.

The NuPower™ 12A01A L- & S-Band Power Amplifier is a small, highly efficient solid-state power amplifier module that provides 4 watts of linear RF power to boost performance of data links and transmitters.

Based on the latest gallium nitride (GaN) technology, this broadband linear RF power amplifier provides greater than 20% power efficiency and has a 3.9 in3 form factor whih make it ideal for size, weight, and power-constrained broadband RF telemetry and tactical communication systems.

The NuPower 12A01A power amplifier accepts a nominal 0 dBm RF input and provides 36 dB of gain from 1000 MHz to 2500 MHz.

All NuPower PAs come standard with a Micro-D cable assembly with 18? flying leads for interfacing to the unit. Also available is an accessory kit which includes a 28 VDC fan-cooled heat sink with requisite power cable, and an upgraded module interface cable with banana plug terminations for lab testing.

Supplier's Site

Technical Specifications

  NuWaves Ltd.
Product Category RF Amplifiers
Product Number NuPower 12A01A
Product Name Multi-Band Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Mobile / Wireless Systems
Operating Temperature -30 to 60 C (-22 to 140 F)
Frequency Range 1000 to 2500 MHz
Minimum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8986933 - RS Components, Ltd.
Infineon Technologies AG
Specs
Amplifier Type Broadband mmic
RoHS Compliant RoHS
Gain Flatness 19 dB
View Details
AMM-7199CH, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199CH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Specs
Applications RF Microwave
View Details