AR Modular RF Datasheets for RF Amplifiers

RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more

Product Name Notes
The Model AR-35 is a portable, lightweight, waterproof, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the...
The Model AR-50 (KMW1035) is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the...
The Model AR-75 is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency...
The Model KAA1020 is a general-purpose, wideband RF power amplifier for signals in the 10 kHz to 230 MHz frequency range. No tuning, band switching, or adjustments of any kind...
The Model KAA2020 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 500 kHz...
The Model KAA2030 is a general-purpose, wideband RF power amplifier for signals in the 500 KHz to 40 MHz frequency range. No tuning, band switching, or adjustments of any kind...
The Model KAA3020 is a Class AB wideband RF power amplifier delivering in excess of 250 Watts CW power into a 50-Ohm load over the frequency range of 2 MHz...
The Model KAA4020 is a Class AB wideband RF power amplifier that delivers more than 500 Watts CW power into a 50-Ohm load over the frequency range of 1 MHz...
The Model KAA5170P is a wideband RF pulse amplifier capable of 1,000 Watts from 0.5 to 5.5 MHz. The amplifier requires a maximum 0dBm (1mW) to achieve this power level.
The Model KAW1020 is a general-purpose, wideband RF power amplifier for signals in the 500 kHz to 1000 MHz frequency range. No tuning, band switching, or adjustments of any kind...
The Model KAW1040 is a general-purpose, wideband RF power amplifier for signals in the 1 MHz to 512 MHz frequency range. No tuning, band switching, or adjustments of any kind...
The Model KAW1050 is a general-purpose, wideband RF power amplifier for signals in the 1 MHz to 400 MHz frequency range. No tuning, band switching, or adjustments of any kind...
The Model KAW1080 is a Class A wideband RF power amplifier delivering in excess of 25 Watts CW power into a 50-Ohm load over the frequency range of 10 kHz...
The Model KAW2020 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz...
The Model KAW2040 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 100 MHz...
The Model KAW2100 is a Class AB wideband RF power amplifier delivering in excess of 200 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz...
The Model KAW4040 is a Class AB wideband RF power amplifier system delivering in excess of 500 Watts CW power into a 50-Ohm load over the frequency range of 200...