AR Modular RF Wideband RF Power Amplifier KAA2030

Description
The Model KAA2030 is a general-purpose, wideband RF power amplifier for signals in the 500 KHz to 40 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 200 Watts into a 50-Ohm load. Power gain is a minimum 53 dB making the amplifier compatible with drive power levels provided by most commercially available signal generators. Construction of this model is in a 5¼-inch high cabinet, 14½ inches deep, exclusive of handles, and 11½ inches wide, intended for bench-top use. Input and output connectors are located on the front. Forced-air cooling. Protection against excessive heat rise of the amplifier module heatsink is by a temperature-sensing switch that interrupts the gate bias supply to the amplifier devices when activated. Operation resumes automatically when temperature has returned to normal operating temperature. The KAA2030 has built in VSWR protection.
Datasheet
Description
The Model KAA2030 is a general-purpose, wideband RF power amplifier for signals in the 500 KHz to 40 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 200 Watts into a 50-Ohm load. Power gain is a minimum 53 dB making the amplifier compatible with drive power levels provided by most commercially available signal generators. Construction of this model is in a 5¼-inch high cabinet, 14½ inches deep, exclusive of handles, and 11½ inches wide, intended for bench-top use. Input and output connectors are located on the front. Forced-air cooling. Protection against excessive heat rise of the amplifier module heatsink is by a temperature-sensing switch that interrupts the gate bias supply to the amplifier devices when activated. Operation resumes automatically when temperature has returned to normal operating temperature. The KAA2030 has built in VSWR protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wideband RF Power Amplifier - KAA2030 - AR Modular RF
Bothell, WA, USA
Wideband RF Power Amplifier
KAA2030
Wideband RF Power Amplifier KAA2030
The Model KAA2030 is a general-purpose, wideband RF power amplifier for signals in the 500 KHz to 40 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 200 Watts into a 50-Ohm load. Power gain is a minimum 53 dB making the amplifier compatible with drive power levels provided by most commercially available signal generators. Construction of this model is in a 5¼-inch high cabinet, 14½ inches deep, exclusive of handles, and 11½ inches wide, intended for bench-top use. Input and output connectors are located on the front. Forced-air cooling. Protection against excessive heat rise of the amplifier module heatsink is by a temperature-sensing switch that interrupts the gate bias supply to the amplifier devices when activated. Operation resumes automatically when temperature has returned to normal operating temperature. The KAA2030 has built in VSWR protection.

The Model KAA2030 is a general-purpose, wideband RF power amplifier for signals in the 500 KHz to 40 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 200 Watts into a 50-Ohm load. Power gain is a minimum 53 dB making the amplifier compatible with drive power levels provided by most commercially available signal generators. Construction of this model is in a 5¼-inch high cabinet, 14½ inches deep, exclusive of handles, and 11½ inches wide, intended for bench-top use. Input and output connectors are located on the front. Forced-air cooling. Protection against excessive heat rise of the amplifier module heatsink is by a temperature-sensing switch that interrupts the gate bias supply to the amplifier devices when activated. Operation resumes automatically when temperature has returned to normal operating temperature. The KAA2030 has built in VSWR protection.

Supplier's Site Datasheet

Technical Specifications

  AR Modular RF
Product Category RF Amplifiers
Product Number KAA2030
Product Name Wideband RF Power Amplifier
Amplifier Type Power Amplifier
Operating Temperature -10 to 40 C (14 to 104 F)
Frequency Range 0.5000 to 40 MHz
Minimum Gain 52 dB
Output Power 53.01 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGB420E6327-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS
Frequency Range 100 to 3000 MHz
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package - GALI-29+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 7000 MHz
View Details
4 suppliers
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
1850-1915 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65374-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1850 to 1915 MHz
Minimum Gain 39 dB
View Details
2 suppliers