AR Modular RF Datasheets for Satellite Communications Equipment
Satellite communications equipment is used for the transmission, conditioning, and reception of satellite signals in worldwide telecommunications.
Satellite Communications Equipment: Learn more
| Product Name | Notes |
|---|---|
| The Model AR-50 (KMW1035) is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the... | |
| The Model KAW1050 is a general-purpose, wideband RF power amplifier for signals in the 1 MHz to 400 MHz frequency range. No tuning, band switching, or adjustments of any kind... | |
| The Model KAW2020 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz... | |
| The Model KAW2040 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 100 MHz... | |
| The Model KAW4040 is a Class AB wideband RF power amplifier system delivering in excess of 500 Watts CW power into a 50-Ohm load over the frequency range of 200... |