AR Modular RF Wideband RF Power Amplifier KAA1020

Description
The Model KAA1020 is a general-purpose, wideband RF power amplifier for signals in the 10 kHz to 230 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 25 Watts into a 50-Ohm load. Power gain is a minimum 43 dB making the amplifier compatible with drive power levels provided by most commercially available signal generators.
Datasheet
Description
The Model KAA1020 is a general-purpose, wideband RF power amplifier for signals in the 10 kHz to 230 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 25 Watts into a 50-Ohm load. Power gain is a minimum 43 dB making the amplifier compatible with drive power levels provided by most commercially available signal generators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wideband RF Power Amplifier - KAA1020 - AR Modular RF
Bothell, WA, USA
Wideband RF Power Amplifier
KAA1020
Wideband RF Power Amplifier KAA1020
The Model KAA1020 is a general-purpose, wideband RF power amplifier for signals in the 10 kHz to 230 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 25 Watts into a 50-Ohm load. Power gain is a minimum 43 dB making the amplifier compatible with drive power levels provided by most commercially available signal generators.

The Model KAA1020 is a general-purpose, wideband RF power amplifier for signals in the 10 kHz to 230 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 25 Watts into a 50-Ohm load. Power gain is a minimum 43 dB making the amplifier compatible with drive power levels provided by most commercially available signal generators.

Supplier's Site Datasheet

Technical Specifications

  AR Modular RF
Product Category RF Amplifiers
Product Number KAA1020
Product Name Wideband RF Power Amplifier
Amplifier Type Power Amplifier
Operating Temperature -10 to 40 C (14 to 104 F)
Frequency Range 0.0100 to 230 MHz
Minimum Gain 43 dB
Output Power 43.98 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF/IF and RFID - RF Amplifiers - 973200-BGM15HA12E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 15.7 dB
View Details
3 suppliers
Low Noise Amplifiers - NLA-17500-20200-20-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17500 to 20200 MHz
Minimum Gain 20 dB
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 5 MHz to 250 MHz, 75Ω, SOT-89 Style Package - PGA-106R-75+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 5 to 250 MHz
View Details
3 suppliers