AR Modular RF RF Booster Amplifier AR-35

Description
The Model AR-35 is a portable, lightweight, waterproof, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto switching filters to assure harmonic suppression and is SINCGARS, HAVE QUICK, and ECCM compatible. The amplifier includes Voltage Spike Suppression, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands (DAMA capable), and protection against antenna mismatch and over-temperature. Protection against accidental polarity reversal is also provided. Low current on standby due to "sleep mode" greatly extends battery life in field use. The amplifier comprises a rugged submersible 2-piece aluminum case. Optional Broadband Antenna, cables and tactical vest pouch are available.
Datasheet
Description
The Model AR-35 is a portable, lightweight, waterproof, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto switching filters to assure harmonic suppression and is SINCGARS, HAVE QUICK, and ECCM compatible. The amplifier includes Voltage Spike Suppression, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands (DAMA capable), and protection against antenna mismatch and over-temperature. Protection against accidental polarity reversal is also provided. Low current on standby due to "sleep mode" greatly extends battery life in field use. The amplifier comprises a rugged submersible 2-piece aluminum case. Optional Broadband Antenna, cables and tactical vest pouch are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bothell, WA, USA
RF Booster Amplifier
AR-35
RF Booster Amplifier AR-35
The Model AR-35 is a portable, lightweight, waterproof, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto switching filters to assure harmonic suppression and is SINCGARS, HAVE QUICK, and ECCM compatible. The amplifier includes Voltage Spike Suppression, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands (DAMA capable), and protection against antenna mismatch and over-temperature. Protection against accidental polarity reversal is also provided. Low current on standby due to "sleep mode" greatly extends battery life in field use. The amplifier comprises a rugged submersible 2-piece aluminum case. Optional Broadband Antenna, cables and tactical vest pouch are available.

The Model AR-35 is a portable, lightweight, waterproof, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto switching filters to assure harmonic suppression and is SINCGARS, HAVE QUICK, and ECCM compatible. The amplifier includes Voltage Spike Suppression, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands (DAMA capable), and protection against antenna mismatch and over-temperature. Protection against accidental polarity reversal is also provided. Low current on standby due to "sleep mode" greatly extends battery life in field use. The amplifier comprises a rugged submersible 2-piece aluminum case. Optional Broadband Antenna, cables and tactical vest pouch are available.

Supplier's Site Datasheet

Technical Specifications

  AR Modular RF
Product Category RF Amplifiers
Product Number AR-35
Product Name RF Booster Amplifier
Amplifier Type Power Amplifier; Booster Amplifier
Applications Military / Defense; SATCOM
Operating Temperature -30 to 60 C (-22 to 140 F)
Frequency Range 30 to 512 MHz
Output Power 45.44 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA711N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2100 MHz
Minimum Gain 17 dB
View Details
2 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2 :1
View Details
Connectorized SMA, Medium Power Amplifier, 10 MHz to 1200 MHz, 50Ω - ZHL-10M1G21W0X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 1200 MHz
View Details