AR Modular RF Wideband RF Pulsed Amplifier KAA5170P

Description
The Model KAA5170P is a wideband RF pulse amplifier capable of 1,000 Watts from 0.5 to 5.5 MHz. The amplifier requires a maximum 0dBm (1mW) to achieve this power level. This is a power gain of 60 dB minimum. The amplifier is fully gated and blanked to virtually eliminate the amplifier_s output noise (-154dBm/Hz) when gated off.
Datasheet
Description
The Model KAA5170P is a wideband RF pulse amplifier capable of 1,000 Watts from 0.5 to 5.5 MHz. The amplifier requires a maximum 0dBm (1mW) to achieve this power level. This is a power gain of 60 dB minimum. The amplifier is fully gated and blanked to virtually eliminate the amplifier_s output noise (-154dBm/Hz) when gated off.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wideband RF Pulsed Amplifier - KAA5170P - AR Modular RF
Bothell, WA, USA
Wideband RF Pulsed Amplifier
KAA5170P
Wideband RF Pulsed Amplifier KAA5170P
The Model KAA5170P is a wideband RF pulse amplifier capable of 1,000 Watts from 0.5 to 5.5 MHz. The amplifier requires a maximum 0dBm (1mW) to achieve this power level. This is a power gain of 60 dB minimum. The amplifier is fully gated and blanked to virtually eliminate the amplifier_s output noise (-154dBm/Hz) when gated off.

The Model KAA5170P is a wideband RF pulse amplifier capable of 1,000 Watts from 0.5 to 5.5 MHz. The amplifier requires a maximum 0dBm (1mW) to achieve this power level. This is a power gain of 60 dB minimum. The amplifier is fully gated and blanked to virtually eliminate the amplifier_s output noise (-154dBm/Hz) when gated off.

Supplier's Site Datasheet

Technical Specifications

  AR Modular RF
Product Category RF Amplifiers
Product Number KAA5170P
Product Name Wideband RF Pulsed Amplifier
Amplifier Type Power Amplifier
Operating Temperature -10 to 40 C (14 to 104 F)
Frequency Range 0.5000 to 5.5 MHz
Minimum Gain 60 dB
Output Power 60 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA924N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Galileo, GLONASS, GPS
Frequency Range 1559 to 1610 MHz
View Details
2 suppliers
SMT, Low Noise, Linear, pHEMT Amplifier Module, 1380 MHz to 1520 MHz, 50Ω, 15x10 mm Package - TAMP-1521GLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
5 GHz Front End Module with Power Detector - SE5007BT - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details