AR Modular RF Wideband RF Power Amplifier KAW1040

Description
The Model KAW1040 is a general-purpose, wideband RF power amplifier for signals in the 1 MHz to 512 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 20 Watts into a 50-Ohm load. Power gain is a minimum 43 dB making the amplifier compatible with drive power levels provided by most commercially available signal generators. Construction of this model is in a 5¼-inch high cabinet, 14½ inches deep, exclusive of handles, and 11½ inches wide. It is intended for bench-top use, but may be supplied with 19-in rack mounting kit installed. Input and output connectors are N-type female and are located on the front. Forced-air cooling is by a highly reliable, tube-axial fan mounted at the rear. Protection against excessive heat rise of the amplifier module heatsink is by a temperature-sensing switch that interrupts the gate bias supply to the amplifier devices when activated. Operation resumes automatically when temperature has returned to normal operating temperature.
Datasheet
Description
The Model KAW1040 is a general-purpose, wideband RF power amplifier for signals in the 1 MHz to 512 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 20 Watts into a 50-Ohm load. Power gain is a minimum 43 dB making the amplifier compatible with drive power levels provided by most commercially available signal generators. Construction of this model is in a 5¼-inch high cabinet, 14½ inches deep, exclusive of handles, and 11½ inches wide. It is intended for bench-top use, but may be supplied with 19-in rack mounting kit installed. Input and output connectors are N-type female and are located on the front. Forced-air cooling is by a highly reliable, tube-axial fan mounted at the rear. Protection against excessive heat rise of the amplifier module heatsink is by a temperature-sensing switch that interrupts the gate bias supply to the amplifier devices when activated. Operation resumes automatically when temperature has returned to normal operating temperature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wideband RF Power Amplifier - KAW1040 - AR Modular RF
Bothell, WA, USA
Wideband RF Power Amplifier
KAW1040
Wideband RF Power Amplifier KAW1040
The Model KAW1040 is a general-purpose, wideband RF power amplifier for signals in the 1 MHz to 512 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 20 Watts into a 50-Ohm load. Power gain is a minimum 43 dB making the amplifier compatible with drive power levels provided by most commercially available signal generators. Construction of this model is in a 5¼-inch high cabinet, 14½ inches deep, exclusive of handles, and 11½ inches wide. It is intended for bench-top use, but may be supplied with 19-in rack mounting kit installed. Input and output connectors are N-type female and are located on the front. Forced-air cooling is by a highly reliable, tube-axial fan mounted at the rear. Protection against excessive heat rise of the amplifier module heatsink is by a temperature-sensing switch that interrupts the gate bias supply to the amplifier devices when activated. Operation resumes automatically when temperature has returned to normal operating temperature.

The Model KAW1040 is a general-purpose, wideband RF power amplifier for signals in the 1 MHz to 512 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 20 Watts into a 50-Ohm load. Power gain is a minimum 43 dB making the amplifier compatible with drive power levels provided by most commercially available signal generators. Construction of this model is in a 5¼-inch high cabinet, 14½ inches deep, exclusive of handles, and 11½ inches wide. It is intended for bench-top use, but may be supplied with 19-in rack mounting kit installed. Input and output connectors are N-type female and are located on the front. Forced-air cooling is by a highly reliable, tube-axial fan mounted at the rear. Protection against excessive heat rise of the amplifier module heatsink is by a temperature-sensing switch that interrupts the gate bias supply to the amplifier devices when activated. Operation resumes automatically when temperature has returned to normal operating temperature.

Supplier's Site Datasheet

Technical Specifications

  AR Modular RF
Product Category RF Amplifiers
Product Number KAW1040
Product Name Wideband RF Power Amplifier
Amplifier Type Power Amplifier
Operating Temperature -10 to 40 C (14 to 104 F)
Frequency Range 1 to 512 MHz
Minimum Gain 43 dB
Output Power 43.01 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Min Infineon - 25AC6337 - Newark, An Avnet Company
Specs
RoHS Compliant RoHS
Operating Temperature -40 to ? C (-40 to ? F)
Frequency Range 1615 MHz
View Details
SMT MMIC, Linear, Gain Block Amplifier, 50 MHz to 3000 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA2-33APP+ - Mini-Circuits
Specs
Frequency Range 50 to 3000 MHz
Minimum Gain 20.6 dB
Maximum Gain 20.6 dB
View Details
2 suppliers
Specs
Applications RF Microwave
View Details
24V, 1000MHz High Output Power Doubler Line Amplifier MMIC - ACA2420 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 21.5 dB
Noise Figure 6.5 dB
View Details