AR Modular RF Wideband RF Power Amplifier KAW2040

Description
The Model KAW2040 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 100 MHz to 500 MHz. Power gain is a minimum of 50 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module.
Datasheet
Description
The Model KAW2040 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 100 MHz to 500 MHz. Power gain is a minimum of 50 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wideband RF Power Amplifier - KAW2040 - AR Modular RF
Bothell, WA, USA
Wideband RF Power Amplifier
KAW2040
Wideband RF Power Amplifier KAW2040
The Model KAW2040 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 100 MHz to 500 MHz. Power gain is a minimum of 50 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module.

The Model KAW2040 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 100 MHz to 500 MHz. Power gain is a minimum of 50 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module.

Supplier's Site Datasheet

Technical Specifications

  AR Modular RF
Product Category RF Amplifiers
Product Number KAW2040
Product Name Wideband RF Power Amplifier
Amplifier Type Power Amplifier
Applications SATCOM
Operating Temperature -10 to 40 C (14 to 104 F)
Frequency Range 100 to 500 MHz
Minimum Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA713N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 700 MHz
Minimum Gain 15.5 dB
View Details
2 suppliers
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 500 MHz to 5000 MHz, 50Ω, 2x2 mm QFN Style Package - TSS2-53LNB+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
2 suppliers
Specs
Applications RF Microwave
View Details
LMH ENDC Multimode/Multiband Power Amplifier Module - SKY58253-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Package Type Surface Mount; 32-pad LGA configuration
View Details