AR Modular RF RF Booster Amplifier AR-75

Description
The Model AR-75 is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using automatically switched filters to assure low harmonic distortion levels and is SINCGARS, HAVE QUICK and ECCM compatible. The AR-75 is designed for operation from 18 to 32 Volts. The amplifier includes Voltage Spike Suppression for vehicle applications, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands, and protection against antenna mismatch and over-temperature. Protection against accidental polarity reversal is provided. Optional cables and vehicle shock mounting kit are available.
Datasheet
Description
The Model AR-75 is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using automatically switched filters to assure low harmonic distortion levels and is SINCGARS, HAVE QUICK and ECCM compatible. The AR-75 is designed for operation from 18 to 32 Volts. The amplifier includes Voltage Spike Suppression for vehicle applications, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands, and protection against antenna mismatch and over-temperature. Protection against accidental polarity reversal is provided. Optional cables and vehicle shock mounting kit are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bothell, WA, USA
RF Booster Amplifier
AR-75
RF Booster Amplifier AR-75
The Model AR-75 is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using automatically switched filters to assure low harmonic distortion levels and is SINCGARS, HAVE QUICK and ECCM compatible. The AR-75 is designed for operation from 18 to 32 Volts. The amplifier includes Voltage Spike Suppression for vehicle applications, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands, and protection against antenna mismatch and over-temperature. Protection against accidental polarity reversal is provided. Optional cables and vehicle shock mounting kit are available.

The Model AR-75 is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using automatically switched filters to assure low harmonic distortion levels and is SINCGARS, HAVE QUICK and ECCM compatible. The AR-75 is designed for operation from 18 to 32 Volts. The amplifier includes Voltage Spike Suppression for vehicle applications, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands, and protection against antenna mismatch and over-temperature. Protection against accidental polarity reversal is provided. Optional cables and vehicle shock mounting kit are available.

Supplier's Site Datasheet

Technical Specifications

  AR Modular RF
Product Category RF Amplifiers
Product Number AR-75
Product Name RF Booster Amplifier
Amplifier Type Power Amplifier; Boost Amplifier
Applications Military / Defense; SATCOM
Operating Temperature -20 to 50 C (-4 to 122 F)
Frequency Range 30 to 512 MHz
Minimum Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA715N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details
2 suppliers
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - GVA-62+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 6000 MHz
View Details
4 suppliers
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
RF Amplifiers - ADA1200GS24Q1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1000 MHz
View Details
3 suppliers