AR Modular RF Wideband RF Power Amplifier KAA4020

Description
The Model KAA4020 is a Class AB wideband RF power amplifier that delivers more than 500 Watts CW power into a 50-Ohm load over the frequency range of 1 MHz to 50 MHz. Power gain is a minimum of 57 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module. The system features forward and reflected power indication on a front panel-mounted analog meter; Automatic Level Control (ALC); RF gain control; overdrive protection; full VSWR protection; input blanking, and over-temperature protection. On the basic model these features, plus remote power on/off control, are accessible for hard-wire remote operation through a 25-pin, D-subminiature connector. For a detailed description of these features refer to "SPECIAL FEATURES - KAA & KAW-SERIES SINGLE BAND RF POWER AMPLIFIERS". The Model KAA4020 is a 19-inch rack-mount unit, 8¾ inches high and 26½ inches deep. Construction is completely modular and all subassemblies can be readily removed. Forced-air cooling is by a highly reliable, tube-axial fan mounted on the rear panel. The amplifier operates from 187-265 VAC, 47-63 Hz line. The system may be placed in 'stand-by' mode with the BLANKING switch.
Datasheet
Description
The Model KAA4020 is a Class AB wideband RF power amplifier that delivers more than 500 Watts CW power into a 50-Ohm load over the frequency range of 1 MHz to 50 MHz. Power gain is a minimum of 57 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module. The system features forward and reflected power indication on a front panel-mounted analog meter; Automatic Level Control (ALC); RF gain control; overdrive protection; full VSWR protection; input blanking, and over-temperature protection. On the basic model these features, plus remote power on/off control, are accessible for hard-wire remote operation through a 25-pin, D-subminiature connector. For a detailed description of these features refer to "SPECIAL FEATURES - KAA & KAW-SERIES SINGLE BAND RF POWER AMPLIFIERS". The Model KAA4020 is a 19-inch rack-mount unit, 8¾ inches high and 26½ inches deep. Construction is completely modular and all subassemblies can be readily removed. Forced-air cooling is by a highly reliable, tube-axial fan mounted on the rear panel. The amplifier operates from 187-265 VAC, 47-63 Hz line. The system may be placed in 'stand-by' mode with the BLANKING switch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wideband RF Power Amplifier - KAA4020 - AR Modular RF
Bothell, WA, USA
Wideband RF Power Amplifier
KAA4020
Wideband RF Power Amplifier KAA4020
The Model KAA4020 is a Class AB wideband RF power amplifier that delivers more than 500 Watts CW power into a 50-Ohm load over the frequency range of 1 MHz to 50 MHz. Power gain is a minimum of 57 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module. The system features forward and reflected power indication on a front panel-mounted analog meter; Automatic Level Control (ALC); RF gain control; overdrive protection; full VSWR protection; input blanking, and over-temperature protection. On the basic model these features, plus remote power on/off control, are accessible for hard-wire remote operation through a 25-pin, D-subminiature connector. For a detailed description of these features refer to "SPECIAL FEATURES - KAA & KAW-SERIES SINGLE BAND RF POWER AMPLIFIERS". The Model KAA4020 is a 19-inch rack-mount unit, 8¾ inches high and 26½ inches deep. Construction is completely modular and all subassemblies can be readily removed. Forced-air cooling is by a highly reliable, tube-axial fan mounted on the rear panel. The amplifier operates from 187-265 VAC, 47-63 Hz line. The system may be placed in 'stand-by' mode with the BLANKING switch.

The Model KAA4020 is a Class AB wideband RF power amplifier that delivers more than 500 Watts CW power into a 50-Ohm load over the frequency range of 1 MHz to 50 MHz. Power gain is a minimum of 57 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module. The system features forward and reflected power indication on a front panel-mounted analog meter; Automatic Level Control (ALC); RF gain control; overdrive protection; full VSWR protection; input blanking, and over-temperature protection. On the basic model these features, plus remote power on/off control, are accessible for hard-wire remote operation through a 25-pin, D-subminiature connector. For a detailed description of these features refer to "SPECIAL FEATURES - KAA & KAW-SERIES SINGLE BAND RF POWER AMPLIFIERS". The Model KAA4020 is a 19-inch rack-mount unit, 8¾ inches high and 26½ inches deep. Construction is completely modular and all subassemblies can be readily removed. Forced-air cooling is by a highly reliable, tube-axial fan mounted on the rear panel. The amplifier operates from 187-265 VAC, 47-63 Hz line. The system may be placed in 'stand-by' mode with the BLANKING switch.

Supplier's Site Datasheet

Technical Specifications

  AR Modular RF
Product Category RF Amplifiers
Product Number KAA4020
Product Name Wideband RF Power Amplifier
Amplifier Type Power Amplifier
Operating Temperature -10 to 40 C (14 to 104 F)
Frequency Range 1 to 50 MHz
Minimum Gain 57 dB
Output Power 56.99 dBm
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA925L6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 15.8 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 700 MHz to 1600 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-162LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
5 GHz Front End Module with Power Detector - SE5012T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details