AR Modular RF Wideband RF Power Amplifier KAW2020

Description
The Model KAW2020 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz to 500 MHz. Power gain is a minimum of 50 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module.
Datasheet
Description
The Model KAW2020 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz to 500 MHz. Power gain is a minimum of 50 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wideband RF Power Amplifier - KAW2020 - AR Modular RF
Bothell, WA, USA
Wideband RF Power Amplifier
KAW2020
Wideband RF Power Amplifier KAW2020
The Model KAW2020 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz to 500 MHz. Power gain is a minimum of 50 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module.

The Model KAW2020 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz to 500 MHz. Power gain is a minimum of 50 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module.

Supplier's Site Datasheet

Technical Specifications

  AR Modular RF
Product Category RF Amplifiers
Product Number KAW2020
Product Name Wideband RF Power Amplifier
Amplifier Type Power Amplifier
Applications SATCOM
Operating Temperature -10 to 40 C (14 to 104 F)
Frequency Range 200 to 500 MHz
Minimum Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - 448-BGA10M1MN9E6329XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1800 to 2200 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-60 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 2.2 :1
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package - SAV-541+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 23.2 dB
View Details