AR Modular RF Wideband RF Power Amplifier KAW1080

Description
The Model KAW1080 is a Class A wideband RF power amplifier delivering in excess of 25 Watts CW power into a 50-Ohm load over the frequency range of 10 kHz to 1000 MHz. Power gain is a minimum of 45 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module.
Datasheet
Description
The Model KAW1080 is a Class A wideband RF power amplifier delivering in excess of 25 Watts CW power into a 50-Ohm load over the frequency range of 10 kHz to 1000 MHz. Power gain is a minimum of 45 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wideband RF Power Amplifier - KAW1080 - AR Modular RF
Bothell, WA, USA
Wideband RF Power Amplifier
KAW1080
Wideband RF Power Amplifier KAW1080
The Model KAW1080 is a Class A wideband RF power amplifier delivering in excess of 25 Watts CW power into a 50-Ohm load over the frequency range of 10 kHz to 1000 MHz. Power gain is a minimum of 45 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module.

The Model KAW1080 is a Class A wideband RF power amplifier delivering in excess of 25 Watts CW power into a 50-Ohm load over the frequency range of 10 kHz to 1000 MHz. Power gain is a minimum of 45 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module.

Supplier's Site Datasheet

Technical Specifications

  AR Modular RF
Product Category RF Amplifiers
Product Number KAW1080
Product Name Wideband RF Power Amplifier
Amplifier Type Power Amplifier
Operating Temperature -10 to 40 C (14 to 104 F)
Frequency Range 0.0100 to 1000 MHz
Minimum Gain 45 dB
Output Power 43.98 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - BGA420E6433 - Acme Chip Technology Co., Limited
Specs
Frequency Range 0.0 to 3000 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 5 MHz to 1500 MHz, 75Ω, SOT-89 Style Package - PGA-122-75+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
1.575 GHz GPS/GNSS/BDS Low-Noise Amplifier - SKY65601-477LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1561 to 1606 MHz
Minimum Gain 16.8 dB
View Details
3 suppliers