AR Modular RF RF Booster Amplifier AR-50

Description
The Model AR-50 (KMW1035) is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto switching filters to assure harmonic suppression and is SINCGARS, HAVEQUICK, and ECCM compatible. The amplifier includes Voltage Spike Suppression, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands (DAMA capable), and protection against antenna mismatch and over-temperature. Protection against accidental polarity reversal is provided. The amplifier comprises a rugged 2-piece splash-proof aluminum case. Optional interface coaxial cables are available.
Datasheet
Description
The Model AR-50 (KMW1035) is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto switching filters to assure harmonic suppression and is SINCGARS, HAVEQUICK, and ECCM compatible. The amplifier includes Voltage Spike Suppression, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands (DAMA capable), and protection against antenna mismatch and over-temperature. Protection against accidental polarity reversal is provided. The amplifier comprises a rugged 2-piece splash-proof aluminum case. Optional interface coaxial cables are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Booster Amplifier - AR-50 - AR Modular RF
Bothell, WA, USA
RF Booster Amplifier
AR-50
RF Booster Amplifier AR-50
The Model AR-50 (KMW1035) is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto switching filters to assure harmonic suppression and is SINCGARS, HAVEQUICK, and ECCM compatible. The amplifier includes Voltage Spike Suppression, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands (DAMA capable), and protection against antenna mismatch and over-temperature. Protection against accidental polarity reversal is provided. The amplifier comprises a rugged 2-piece splash-proof aluminum case. Optional interface coaxial cables are available.

The Model AR-50 (KMW1035) is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto switching filters to assure harmonic suppression and is SINCGARS, HAVEQUICK, and ECCM compatible. The amplifier includes Voltage Spike Suppression, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands (DAMA capable), and protection against antenna mismatch and over-temperature. Protection against accidental polarity reversal is provided. The amplifier comprises a rugged 2-piece splash-proof aluminum case. Optional interface coaxial cables are available.

Supplier's Site Datasheet

Technical Specifications

  AR Modular RF
Product Category RF Amplifiers
Product Number AR-50
Product Name RF Booster Amplifier
Amplifier Type Low Noise Amplifier; Power Amplifier; Booster Amplifier
Applications Military / Defense; SATCOM
Operating Temperature -30 to 60 C (-22 to 140 F)
Frequency Range 30 to 512 MHz
Minimum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
ADM1-8095PC, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM1-8095PC - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details