RAFI GmbH & Co. KG Datasheets for Touch Switches and Tactile Switches

Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more

Product Name Notes
Our top-quality tactile switches RACON 8 and RACON 12 are available in the dimensions 8.4 x 8.4 mm and 12 x 12 mm. They feature a unique click, switching safety,...
The KN 19 is unique. It’s a tactile mains switch that can safely switch 250 V with an operating stroke of only 0.55 mm. This means it can be used...
The MICON 5 tactile switch, measuring just 5.1 x 6.4 mm, opens up totally new options for control panels. The reliable gold contacts, combined with great tactility, are not only...
The RAFI key switch series with mounting hole diameters of 22 and 30 mm is perfect for simple integration in your application. This is ensured thanks to the low overall...
The RF series from RAFI offers you a milestone in key switch development. Today it’s a standard in industry. The RF 15 measures 15 x 15 mm, while the RF...
The RS 76 full-travel key switch for keyboard configuration features high operating comfort due to an overall height of 15.5 or 15.9 mm and a key stroke of 4 mm.