RAFI GmbH & Co. KG PCB Tactile Switches RF 15 R

Description
The RF series from RAFI offers you a milestone in key switch development. Today it’s a standard in industry. The RF 15 measures 15 x 15 mm, while the RF 19 comes in the dimensions 19 x 19 mm. Outstanding qualities of the tactile switch are its full-surface illumination, excellent tactility, and exceptional acoustics. That makes it especially suitable for flat input systems with keycaps or overlays. MODELS ➔ RF 15 – non-illuminated, fully illuminated, spot illumination ➔ RF 15 N – low-profile pressure pad ➔ RF 15 R – round pressure pad, low- and high-profile versions, non-illuminated, spot illumination ➔ RF 15 H – high-profile, non-illuminated, fully illuminated ➔ RF 15 indicator field – fully illuminated ➔ RF 19 – non-illuminated, fully illuminated ➔ RF 19 H – high-profile, non-illuminated, fully illuminated ➔ RF 19 indicator fields – fully illuminated MAIN APPLICATION FIELDS Automotive Mechanical and system engineering Measurement-control- regulation Electro-medical SPECIAL FEATURES Special tactile feedback Long service life Various illumination options – full surface or spot illumination Key switches for membrane keyboards or under keycaps TECHNOLOGY Overall height: 9.7 or 12.5 mm, sometimes variable due to plunger Actuating forces from 2 to 3 N Gold or silver contacts Terminal technology: THT Rated voltage up to 50 V Operating life up to 1,000,000 switching operations APPROVALS UL
Datasheet
Description
The RF series from RAFI offers you a milestone in key switch development. Today it’s a standard in industry. The RF 15 measures 15 x 15 mm, while the RF 19 comes in the dimensions 19 x 19 mm. Outstanding qualities of the tactile switch are its full-surface illumination, excellent tactility, and exceptional acoustics. That makes it especially suitable for flat input systems with keycaps or overlays. MODELS ➔ RF 15 – non-illuminated, fully illuminated, spot illumination ➔ RF 15 N – low-profile pressure pad ➔ RF 15 R – round pressure pad, low- and high-profile versions, non-illuminated, spot illumination ➔ RF 15 H – high-profile, non-illuminated, fully illuminated ➔ RF 15 indicator field – fully illuminated ➔ RF 19 – non-illuminated, fully illuminated ➔ RF 19 H – high-profile, non-illuminated, fully illuminated ➔ RF 19 indicator fields – fully illuminated MAIN APPLICATION FIELDS Automotive Mechanical and system engineering Measurement-control- regulation Electro-medical SPECIAL FEATURES Special tactile feedback Long service life Various illumination options – full surface or spot illumination Key switches for membrane keyboards or under keycaps TECHNOLOGY Overall height: 9.7 or 12.5 mm, sometimes variable due to plunger Actuating forces from 2 to 3 N Gold or silver contacts Terminal technology: THT Rated voltage up to 50 V Operating life up to 1,000,000 switching operations APPROVALS UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Tactile Switches - RF 15 R - RAFI GmbH & Co. KG
Berg, Germany
PCB Tactile Switches
RF 15 R
PCB Tactile Switches RF 15 R
The RF series from RAFI offers you a milestone in key switch development. Today it’s a standard in industry. The RF 15 measures 15 x 15 mm, while the RF 19 comes in the dimensions 19 x 19 mm. Outstanding qualities of the tactile switch are its full-surface illumination, excellent tactility, and exceptional acoustics. That makes it especially suitable for flat input systems with keycaps or overlays. MODELS ➔ RF 15 – non-illuminated, fully illuminated, spot illumination ➔ RF 15 N – low-profile pressure pad ➔ RF 15 R – round pressure pad, low- and high-profile versions, non-illuminated, spot illumination ➔ RF 15 H – high-profile, non-illuminated, fully illuminated ➔ RF 15 indicator field – fully illuminated ➔ RF 19 – non-illuminated, fully illuminated ➔ RF 19 H – high-profile, non-illuminated, fully illuminated ➔ RF 19 indicator fields – fully illuminated MAIN APPLICATION FIELDS Automotive Mechanical and system engineering Measurement-control- regulation Electro-medical SPECIAL FEATURES Special tactile feedback Long service life Various illumination options – full surface or spot illumination Key switches for membrane keyboards or under keycaps TECHNOLOGY Overall height: 9.7 or 12.5 mm, sometimes variable due to plunger Actuating forces from 2 to 3 N Gold or silver contacts Terminal technology: THT Rated voltage up to 50 V Operating life up to 1,000,000 switching operations APPROVALS UL

The RF series from RAFI offers you a milestone in key switch development. Today it’s a standard in industry. The RF 15 measures 15 x 15 mm, while the RF 19 comes in the dimensions 19 x 19 mm. Outstanding qualities of the tactile switch are its full-surface illumination, excellent tactility, and exceptional acoustics. That makes it especially suitable for flat input systems with keycaps or overlays.

MODELS
➔ RF 15 – non-illuminated, fully illuminated, spot illumination
➔ RF 15 N – low-profile pressure pad
➔ RF 15 R – round pressure pad, low- and high-profile versions, non-illuminated, spot illumination
➔ RF 15 H – high-profile, non-illuminated, fully illuminated
➔ RF 15 indicator field – fully illuminated
➔ RF 19 – non-illuminated, fully illuminated
➔ RF 19 H – high-profile, non-illuminated, fully illuminated
➔ RF 19 indicator fields – fully illuminated

MAIN APPLICATION FIELDS

  • Automotive
  • Mechanical and system engineering
  • Measurement-control-regulation
  • Electro-medical

SPECIAL FEATURES

  • Special tactile feedback
  • Long service life
  • Various illumination options – full surface or spot illumination
  • Key switches for membrane keyboards or under keycaps

TECHNOLOGY

  • Overall height: 9.7 or 12.5 mm, sometimes variable due to plunger
  • Actuating forces from 2 to 3 N
  • Gold or silver contacts
  • Terminal technology: THT
  • Rated voltage up to 50 V
  • Operating life up to 1,000,000 switching operations

APPROVALS

  • UL
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG
Product Category Touch Switches and Tactile Switches
Product Number RF 15 R
Product Name PCB Tactile Switches
Switch Type Keyswitch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Snap-action contact
Configuration Normally Open (NO)
Switch Dimensions Length: 15 mm, Width: 15 mm
Unlock Full Specs
to access all available technical data

Similar Products

Compact Four Leg Key Pad Dome - 5154TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Pushbutton Switches - 486-3686-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
4 suppliers
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDMRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details