RAFI GmbH & Co. KG PCB Tactile Keyswitches RACON 12 V

Description
Our top-quality tactile switches RACON 8 and RACON 12 are available in the dimensions 8.4 x 8.4 mm and 12 x 12 mm. They feature a unique click, switching safety, and a sealed contact system. That has made RACON the standard in many industries. Whether for automotive applications, systems with keycaps, or membrane keyboards, RACON impresses in the THT or SMT versions. MODELS ➔ RACON 8 – 8.4 x 8.4 mm surface area ➔ RACON 12 – 12 x 12 mm surface area ➔ RACON 12 i – 9.95 x 9.95 mm surface area, fully illuminated The RACON 12 V version can be used, for example, for PC plug-in boards and for measurement and control engineering applications. The vertical mounting adapter (support element) absorbs the operating force so that the pressure on the soldered terminals is reduced. For this mounting arrangement, the key switch is provided with two horizontal terminals on one side. MAIN APPLICATION FIELDS Automotive Mechanical and system engineering Measurement-control- regulation Electro-medical SPECIAL FEATURES Special tactile feedback SMT or THT versions Automatic assembly Various actuating forces Accessory program with plungers and keycaps TECHNOLOGY Overall height: 4.9 mm variable due to plunger Actuating forces from 2.3 to 12 N Gold contact connection technologies: SMT, THT Rated voltage up to 35 V Operating life up to 1,000,000 switching operations
Datasheet
Description
Our top-quality tactile switches RACON 8 and RACON 12 are available in the dimensions 8.4 x 8.4 mm and 12 x 12 mm. They feature a unique click, switching safety, and a sealed contact system. That has made RACON the standard in many industries. Whether for automotive applications, systems with keycaps, or membrane keyboards, RACON impresses in the THT or SMT versions. MODELS ➔ RACON 8 – 8.4 x 8.4 mm surface area ➔ RACON 12 – 12 x 12 mm surface area ➔ RACON 12 i – 9.95 x 9.95 mm surface area, fully illuminated The RACON 12 V version can be used, for example, for PC plug-in boards and for measurement and control engineering applications. The vertical mounting adapter (support element) absorbs the operating force so that the pressure on the soldered terminals is reduced. For this mounting arrangement, the key switch is provided with two horizontal terminals on one side. MAIN APPLICATION FIELDS Automotive Mechanical and system engineering Measurement-control- regulation Electro-medical SPECIAL FEATURES Special tactile feedback SMT or THT versions Automatic assembly Various actuating forces Accessory program with plungers and keycaps TECHNOLOGY Overall height: 4.9 mm variable due to plunger Actuating forces from 2.3 to 12 N Gold contact connection technologies: SMT, THT Rated voltage up to 35 V Operating life up to 1,000,000 switching operations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Tactile Keyswitches - RACON 12 V - RAFI GmbH & Co. KG
Berg, Germany
PCB Tactile Keyswitches
RACON 12 V
PCB Tactile Keyswitches RACON 12 V
Our top-quality tactile switches RACON 8 and RACON 12 are available in the dimensions 8.4 x 8.4 mm and 12 x 12 mm. They feature a unique click, switching safety, and a sealed contact system. That has made RACON the standard in many industries. Whether for automotive applications, systems with keycaps, or membrane keyboards, RACON impresses in the THT or SMT versions. MODELS ➔ RACON 8 – 8.4 x 8.4 mm surface area ➔ RACON 12 – 12 x 12 mm surface area ➔ RACON 12 i – 9.95 x 9.95 mm surface area, fully illuminated The RACON 12 V version can be used, for example, for PC plug-in boards and for measurement and control engineering applications. The vertical mounting adapter (support element) absorbs the operating force so that the pressure on the soldered terminals is reduced. For this mounting arrangement, the key switch is provided with two horizontal terminals on one side. MAIN APPLICATION FIELDS Automotive Mechanical and system engineering Measurement-control- regulation Electro-medical SPECIAL FEATURES Special tactile feedback SMT or THT versions Automatic assembly Various actuating forces Accessory program with plungers and keycaps TECHNOLOGY Overall height: 4.9 mm variable due to plunger Actuating forces from 2.3 to 12 N Gold contact connection technologies: SMT, THT Rated voltage up to 35 V Operating life up to 1,000,000 switching operations

Our top-quality tactile switches RACON 8 and RACON 12 are available in the dimensions 8.4 x 8.4 mm and 12 x 12 mm. They feature a unique click, switching safety, and a sealed contact system. That has made RACON the standard in many industries. Whether for automotive applications, systems with keycaps, or membrane keyboards, RACON impresses in the THT or SMT versions.

MODELS
➔ RACON 8 – 8.4 x 8.4 mm surface area
➔ RACON 12 – 12 x 12 mm surface area
➔ RACON 12 i – 9.95 x 9.95 mm surface area, fully illuminated

The RACON 12 V version can be used, for example, for PC plug-in boards and for measurement and control engineering applications. The vertical mounting adapter (support element) absorbs the operating force so that the pressure on the soldered terminals is reduced. For this mounting arrangement, the key switch is provided with two horizontal terminals on one side.

MAIN APPLICATION FIELDS

  • Automotive
  • Mechanical and system engineering
  • Measurement-control-regulation
  • Electro-medical

SPECIAL FEATURES

  • Special tactile feedback
  • SMT or THT versions
  • Automatic assembly
  • Various actuating forces
  • Accessory program with plungers and keycaps

TECHNOLOGY

  • Overall height: 4.9 mm variable due to plunger
  • Actuating forces from 2.3 to 12 N
  • Gold contact connection technologies: SMT, THT
  • Rated voltage up to 35 V
  • Operating life up to 1,000,000 switching operations
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG
Product Category Touch Switches and Tactile Switches
Product Number RACON 12 V
Product Name PCB Tactile Keyswitches
Switch Type Keyswitch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Snap-action contact
Configuration Normally Open (NO)
Switch Dimensions Overall Height: 4.95 mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2-1825910-6 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Tactile Switches - 486-4631-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-G1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
N program - NDL - Illuminated pushbutton - NDLWS/968D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details