RAFI GmbH & Co. KG Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in... | |
| LUMOTAST 16 pushbuttons are compact and function with characteristic reliability due to high-quality gold/silver contacts. LUMOTAST 16 can be used in many industries. The threaded ring enables the assembly of... | |
| LUMOTAST 75 illuminated pushbuttons and signal lamps have been in use for decades. They are the most successful mono-switches in RAFI history. The wide range of collar shapes in classic... | |
| Our LUMOTAST FK illuminated pushbuttons are extremely compact. Featuring RAFI Click fastening technology, they can be front-mounted in seconds. Simply insert the pushbutton into the front panel, actuate once, and... | |
| RAFIX 30 FS+ control components are not only real eye-catchers. They’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect” (QC)... | |
| The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. | |
| The classic RAFI pushbutton comes with mounting hole diameters from 9.1 mm to 20.3 mm in proven design and technology. MODELS ➔ Some illuminated MAIN APPLICATION FIELDS Mechanical engineering Home... | |
| The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal... | |
| The RAFI key switch series with mounting hole diameters of 22 and 30 mm is perfect for simple integration in your application. This is ensured thanks to the low overall... | |
| The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal... | |
| There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in... |