RAFI GmbH & Co. KG PCB Tactile Switches RF 19 H

Description
The RF series from RAFI offers you a milestone in key switch development. Today it’s a standard in industry. The RF 15 measures 15 x 15 mm, while the RF 19 comes in the dimensions 19 x 19 mm. Outstanding qualities of the tactile switch are its full-surface illumination, excellent tactility, and exceptional acoustics. That makes it especially suitable for flat input systems with keycaps or overlays. MODELS ➔ RF 15 – non-illuminated, fully illuminated, spot illumination ➔ RF 15 N – low-profile pressure pad ➔ RF 15 R – round pressure pad, low- and high-profile versions, non-illuminated, spot illumination ➔ RF 15 H – high-profile, non-illuminated, fully illuminated ➔ RF 15 indicator field – fully illuminated ➔ RF 19 – non-illuminated, fully illuminated ➔ RF 19 H – high-profile, non-illuminated, fully illuminated ➔ RF 19 indicator fields – fully illuminated MAIN APPLICATION FIELDS Automotive Mechanical and system engineering Measurement-control- regulation Electro-medical SPECIAL FEATURES Special tactile feedback Long service life Various illumination options – full surface or spot illumination Key switches for membrane keyboards or under keycaps TECHNOLOGY Overall height: 9.7 or 12.5 mm, sometimes variable due to plunger Actuating forces from 2 to 3 N Gold or silver contacts Terminal technology: THT Rated voltage up to 50 V Operating life up to 1,000,000 switching operations APPROVALS UL
Datasheet
Description
The RF series from RAFI offers you a milestone in key switch development. Today it’s a standard in industry. The RF 15 measures 15 x 15 mm, while the RF 19 comes in the dimensions 19 x 19 mm. Outstanding qualities of the tactile switch are its full-surface illumination, excellent tactility, and exceptional acoustics. That makes it especially suitable for flat input systems with keycaps or overlays. MODELS ➔ RF 15 – non-illuminated, fully illuminated, spot illumination ➔ RF 15 N – low-profile pressure pad ➔ RF 15 R – round pressure pad, low- and high-profile versions, non-illuminated, spot illumination ➔ RF 15 H – high-profile, non-illuminated, fully illuminated ➔ RF 15 indicator field – fully illuminated ➔ RF 19 – non-illuminated, fully illuminated ➔ RF 19 H – high-profile, non-illuminated, fully illuminated ➔ RF 19 indicator fields – fully illuminated MAIN APPLICATION FIELDS Automotive Mechanical and system engineering Measurement-control- regulation Electro-medical SPECIAL FEATURES Special tactile feedback Long service life Various illumination options – full surface or spot illumination Key switches for membrane keyboards or under keycaps TECHNOLOGY Overall height: 9.7 or 12.5 mm, sometimes variable due to plunger Actuating forces from 2 to 3 N Gold or silver contacts Terminal technology: THT Rated voltage up to 50 V Operating life up to 1,000,000 switching operations APPROVALS UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Tactile Switches - RF 19 H - RAFI GmbH & Co. KG
Berg, Germany
PCB Tactile Switches
RF 19 H
PCB Tactile Switches RF 19 H
The RF series from RAFI offers you a milestone in key switch development. Today it’s a standard in industry. The RF 15 measures 15 x 15 mm, while the RF 19 comes in the dimensions 19 x 19 mm. Outstanding qualities of the tactile switch are its full-surface illumination, excellent tactility, and exceptional acoustics. That makes it especially suitable for flat input systems with keycaps or overlays. MODELS ➔ RF 15 – non-illuminated, fully illuminated, spot illumination ➔ RF 15 N – low-profile pressure pad ➔ RF 15 R – round pressure pad, low- and high-profile versions, non-illuminated, spot illumination ➔ RF 15 H – high-profile, non-illuminated, fully illuminated ➔ RF 15 indicator field – fully illuminated ➔ RF 19 – non-illuminated, fully illuminated ➔ RF 19 H – high-profile, non-illuminated, fully illuminated ➔ RF 19 indicator fields – fully illuminated MAIN APPLICATION FIELDS Automotive Mechanical and system engineering Measurement-control- regulation Electro-medical SPECIAL FEATURES Special tactile feedback Long service life Various illumination options – full surface or spot illumination Key switches for membrane keyboards or under keycaps TECHNOLOGY Overall height: 9.7 or 12.5 mm, sometimes variable due to plunger Actuating forces from 2 to 3 N Gold or silver contacts Terminal technology: THT Rated voltage up to 50 V Operating life up to 1,000,000 switching operations APPROVALS UL

The RF series from RAFI offers you a milestone in key switch development. Today it’s a standard in industry. The RF 15 measures 15 x 15 mm, while the RF 19 comes in the dimensions 19 x 19 mm. Outstanding qualities of the tactile switch are its full-surface illumination, excellent tactility, and exceptional acoustics. That makes it especially suitable for flat input systems with keycaps or overlays.

MODELS
➔ RF 15 – non-illuminated, fully illuminated, spot illumination
➔ RF 15 N – low-profile pressure pad
➔ RF 15 R – round pressure pad, low- and high-profile versions, non-illuminated, spot illumination
➔ RF 15 H – high-profile, non-illuminated, fully illuminated
➔ RF 15 indicator field – fully illuminated
➔ RF 19 – non-illuminated, fully illuminated
➔ RF 19 H – high-profile, non-illuminated, fully illuminated
➔ RF 19 indicator fields – fully illuminated

MAIN APPLICATION FIELDS

  • Automotive
  • Mechanical and system engineering
  • Measurement-control-regulation
  • Electro-medical

SPECIAL FEATURES

  • Special tactile feedback
  • Long service life
  • Various illumination options – full surface or spot illumination
  • Key switches for membrane keyboards or under keycaps

TECHNOLOGY

  • Overall height: 9.7 or 12.5 mm, sometimes variable due to plunger
  • Actuating forces from 2 to 3 N
  • Gold or silver contacts
  • Terminal technology: THT
  • Rated voltage up to 50 V
  • Operating life up to 1,000,000 switching operations

APPROVALS

  • UL
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG
Product Category Touch Switches and Tactile Switches
Product Number RF 19 H
Product Name PCB Tactile Switches
Switch Type Keyswitch
Actuator Specifications Flush Pushbutton
Switch Function Snap-action contact
Configuration Normally Open (NO)
Switch Dimensions Overall Height: 12.5 mm
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-301 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Pushbutton Switches - 601.6369.049 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Tactile Switches - 1825910-3 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
7 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers