RAFI GmbH & Co. KG Membrane-Covered, Tactile Main Switches KN 19

Description
The KN 19 is unique. It’s a tactile mains switch that can safely switch 250 V with an operating stroke of only 0.55 mm. This means it can be used in membrane-covered flat data entry systems. So the mains switch does not require any perforation of the membrane or PCB. As a result, you can easily integrate the KN 19 in the design of the front membrane. The standard overall height of 9.7 mm means you can combine the mains switch with other RAFI tactile switches and electronic components on a shared PCB. MAIN APPLICATION FIELDS Mechanical and system engineering Measurement-control- regulation Electro-medical SPECIAL FEATURES Special tactile feedback Contact type: change-over Compatible with 9.2 mm system configuration TECHNOLOGY Operating force: 9 N Silver contacts Terminal technology: THT Rated voltage up to 250 V Operating life up to 200,000 switching operations APPROVALS UL CCC VDE ENEC CSA
Datasheet
Description
The KN 19 is unique. It’s a tactile mains switch that can safely switch 250 V with an operating stroke of only 0.55 mm. This means it can be used in membrane-covered flat data entry systems. So the mains switch does not require any perforation of the membrane or PCB. As a result, you can easily integrate the KN 19 in the design of the front membrane. The standard overall height of 9.7 mm means you can combine the mains switch with other RAFI tactile switches and electronic components on a shared PCB. MAIN APPLICATION FIELDS Mechanical and system engineering Measurement-control- regulation Electro-medical SPECIAL FEATURES Special tactile feedback Contact type: change-over Compatible with 9.2 mm system configuration TECHNOLOGY Operating force: 9 N Silver contacts Terminal technology: THT Rated voltage up to 250 V Operating life up to 200,000 switching operations APPROVALS UL CCC VDE ENEC CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Membrane-Covered, Tactile Main Switches - KN 19 - RAFI GmbH & Co. KG
Berg, Germany
Membrane-Covered, Tactile Main Switches
KN 19
Membrane-Covered, Tactile Main Switches KN 19
The KN 19 is unique. It’s a tactile mains switch that can safely switch 250 V with an operating stroke of only 0.55 mm. This means it can be used in membrane-covered flat data entry systems. So the mains switch does not require any perforation of the membrane or PCB. As a result, you can easily integrate the KN 19 in the design of the front membrane. The standard overall height of 9.7 mm means you can combine the mains switch with other RAFI tactile switches and electronic components on a shared PCB. MAIN APPLICATION FIELDS Mechanical and system engineering Measurement-control- regulation Electro-medical SPECIAL FEATURES Special tactile feedback Contact type: change-over Compatible with 9.2 mm system configuration TECHNOLOGY Operating force: 9 N Silver contacts Terminal technology: THT Rated voltage up to 250 V Operating life up to 200,000 switching operations APPROVALS UL CCC VDE ENEC CSA

The KN 19 is unique. It’s a tactile mains switch that can safely switch 250 V with an operating stroke of only 0.55 mm. This means it can be used in membrane-covered flat data entry systems. So the mains switch does not require any perforation of the membrane or PCB. As a result, you can easily integrate the KN 19 in the design of the front membrane. The standard overall height of 9.7 mm means you can combine the mains switch with other RAFI tactile switches and electronic components on a shared PCB.

MAIN APPLICATION FIELDS

  • Mechanical and system engineering
  • Measurement-control-regulation
  • Electro-medical

SPECIAL FEATURES

  • Special tactile feedback
  • Contact type: change-over
  • Compatible with 9.2 mm system configuration

TECHNOLOGY

  • Operating force: 9 N
  • Silver contacts
  • Terminal technology: THT
  • Rated voltage up to 250 V
  • Operating life up to 200,000 switching operations

APPROVALS

  • UL
  • CCC
  • VDE
  • ENEC
  • CSA
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG
Product Category Touch Switches and Tactile Switches
Product Number KN 19
Product Name Membrane-Covered, Tactile Main Switches
Switch Type Keyswitch
Actuator Specifications Flush Pushbutton
Switch Function Snap-action bridge contact
Configuration Normally Open (NO); Normally Closed (NC)
Switch Dimensions Overall Height: 9.7 mm
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLWS/504D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Tactile Switches - 486-3462-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3F Tactile Switch - B3F-1155 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
4 suppliers