RAFI GmbH & Co. KG Datasheets for Rotary Switches

Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more

Product Name Notes
104
Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in...
LUMOTAST 75 illuminated pushbuttons and signal lamps have been in use for decades. They are the most successful mono-switches in RAFI history. The wide range of collar shapes in classic...
RAFIX 30 FS+ control components are not only real eye-catchers. They’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect” (QC)...
The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes.
The keylock switches in this series offer up to 4 switching positions each. Due to the special shape of the key, this enables up to 10,000 different locking positions. The...
The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal...
The RAFI key switch series with mounting hole diameters of 22 and 30 mm is perfect for simple integration in your application. This is ensured thanks to the low overall...
The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal...
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in...