RAFI GmbH & Co. KG PCB Tactile Keyswitches RACON 8

Description
Our top-quality tactile switches RACON 8 and RACON 12 are available in the dimensions 8.4 x 8.4 mm and 12 x 12 mm. They feature a unique click, switching safety, and a sealed contact system. That has made RACON the standard in many industries. Whether for automotive applications, systems with keycaps, or membrane keyboards, RACON impresses in the THT or SMT versions. MODELS ➔ RACON 8 – 8.4 x 8.4 mm surface area ➔ RACON 12 – 12 x 12 mm surface area ➔ RACON 12 i – 9.95 x 9.95 mm surface area, fully illuminated MAIN APPLICATION FIELDS Automotive Mechanical and system engineering Measurement-control- regulation Electro-medical SPECIAL FEATURES Special tactile feedback SMT or THT versions Automatic assembly Various actuating forces Accessory program with plungers and keycaps TECHNOLOGY Overall height: 4.9 mm variable due to plunger Actuating forces from 2.3 to 12 N Gold contact connection technologies: SMT, THT Rated voltage up to 35 V Operating life up to 1,000,000 switching operations
Datasheet
Description
Our top-quality tactile switches RACON 8 and RACON 12 are available in the dimensions 8.4 x 8.4 mm and 12 x 12 mm. They feature a unique click, switching safety, and a sealed contact system. That has made RACON the standard in many industries. Whether for automotive applications, systems with keycaps, or membrane keyboards, RACON impresses in the THT or SMT versions. MODELS ➔ RACON 8 – 8.4 x 8.4 mm surface area ➔ RACON 12 – 12 x 12 mm surface area ➔ RACON 12 i – 9.95 x 9.95 mm surface area, fully illuminated MAIN APPLICATION FIELDS Automotive Mechanical and system engineering Measurement-control- regulation Electro-medical SPECIAL FEATURES Special tactile feedback SMT or THT versions Automatic assembly Various actuating forces Accessory program with plungers and keycaps TECHNOLOGY Overall height: 4.9 mm variable due to plunger Actuating forces from 2.3 to 12 N Gold contact connection technologies: SMT, THT Rated voltage up to 35 V Operating life up to 1,000,000 switching operations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Tactile Keyswitches - RACON 8 - RAFI GmbH & Co. KG
Berg, Germany
PCB Tactile Keyswitches
RACON 8
PCB Tactile Keyswitches RACON 8
Our top-quality tactile switches RACON 8 and RACON 12 are available in the dimensions 8.4 x 8.4 mm and 12 x 12 mm. They feature a unique click, switching safety, and a sealed contact system. That has made RACON the standard in many industries. Whether for automotive applications, systems with keycaps, or membrane keyboards, RACON impresses in the THT or SMT versions. MODELS ➔ RACON 8 – 8.4 x 8.4 mm surface area ➔ RACON 12 – 12 x 12 mm surface area ➔ RACON 12 i – 9.95 x 9.95 mm surface area, fully illuminated MAIN APPLICATION FIELDS Automotive Mechanical and system engineering Measurement-control- regulation Electro-medical SPECIAL FEATURES Special tactile feedback SMT or THT versions Automatic assembly Various actuating forces Accessory program with plungers and keycaps TECHNOLOGY Overall height: 4.9 mm variable due to plunger Actuating forces from 2.3 to 12 N Gold contact connection technologies: SMT, THT Rated voltage up to 35 V Operating life up to 1,000,000 switching operations

Our top-quality tactile switches RACON 8 and RACON 12 are available in the dimensions 8.4 x 8.4 mm and 12 x 12 mm. They feature a unique click, switching safety, and a sealed contact system. That has made RACON the standard in many industries. Whether for automotive applications, systems with keycaps, or membrane keyboards, RACON impresses in the THT or SMT versions.

MODELS
➔ RACON 8 – 8.4 x 8.4 mm surface area
➔ RACON 12 – 12 x 12 mm surface area
➔ RACON 12 i – 9.95 x 9.95 mm surface area, fully illuminated

MAIN APPLICATION FIELDS

  • Automotive
  • Mechanical and system engineering
  • Measurement-control-regulation
  • Electro-medical

SPECIAL FEATURES

  • Special tactile feedback
  • SMT or THT versions
  • Automatic assembly
  • Various actuating forces
  • Accessory program with plungers and keycaps

TECHNOLOGY

  • Overall height: 4.9 mm variable due to plunger
  • Actuating forces from 2.3 to 12 N
  • Gold contact connection technologies: SMT, THT
  • Rated voltage up to 35 V
  • Operating life up to 1,000,000 switching operations
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG
Product Category Touch Switches and Tactile Switches
Product Number RACON 8
Product Name PCB Tactile Keyswitches
Switch Type Keyswitch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Snap-action contact
Configuration Normally Open (NO)
Switch Dimensions Overall Height: 5 mm
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTGR/GR -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3000P[] - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Max. Mechanical Life 100000 Number of electrical operations
View Details