RAFI GmbH & Co. KG Datasheets for Emergency Stop Switches

Emergency stop switches are devices that users manipulate to initiate the complete shutdown of a machine, system, or process.
Emergency Stop Switches: Learn more

Product Name Notes
Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in...
LUMOTAST 16 pushbuttons are compact and function with characteristic reliability due to high-quality gold/silver contacts. LUMOTAST 16 can be used in many industries. The threaded ring enables the assembly of...
The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes.
The extremely compact LUMOTAST 22 emergency stop with quick-connect terminals is ideal wherever an emergency stop or emergency off is required and space is tight in front of or behind...
The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal...
The RAFI key switch series with mounting hole diameters of 22 and 30 mm is perfect for simple integration in your application. This is ensured thanks to the low overall...
The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal...
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in...