RAFI GmbH & Co. KG Full-travel Key Switches RS 76 M

Description
The RS 76 full-travel key switch for keyboard configuration features high operating comfort due to an overall height of 15.5 or 15.9 mm and a key stroke of 4 mm. The modular grid system in ¾” = 19.05 mm enables the convenient configuration of any key blocks. MODELS ➔ RS 76 M – mechanical contact system ➔ RS 76 C – contactless system with Hall IC MAIN APPLICATION FIELDS Mechanical and system engineering Measurement-control- regulation Electro-medical Keyboards SPECIAL FEATURES Proven RAFI technology High contact reliability Short bounce times Optional: wear-free switching with Hall IC (contactless) Illumination with SMT-LED Abrasion-resistant legending Customization with keycaps and light bars TECHNOLOGY Gold contacts Rated voltage up to 35 V Operating life up to 10,000,000 switching operations
Datasheet
Description
The RS 76 full-travel key switch for keyboard configuration features high operating comfort due to an overall height of 15.5 or 15.9 mm and a key stroke of 4 mm. The modular grid system in ¾” = 19.05 mm enables the convenient configuration of any key blocks. MODELS ➔ RS 76 M – mechanical contact system ➔ RS 76 C – contactless system with Hall IC MAIN APPLICATION FIELDS Mechanical and system engineering Measurement-control- regulation Electro-medical Keyboards SPECIAL FEATURES Proven RAFI technology High contact reliability Short bounce times Optional: wear-free switching with Hall IC (contactless) Illumination with SMT-LED Abrasion-resistant legending Customization with keycaps and light bars TECHNOLOGY Gold contacts Rated voltage up to 35 V Operating life up to 10,000,000 switching operations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full-travel Key Switches - RS 76 M - RAFI GmbH & Co. KG
Berg, Germany
Full-travel Key Switches
RS 76 M
Full-travel Key Switches RS 76 M
The RS 76 full-travel key switch for keyboard configuration features high operating comfort due to an overall height of 15.5 or 15.9 mm and a key stroke of 4 mm. The modular grid system in ¾” = 19.05 mm enables the convenient configuration of any key blocks. MODELS ➔ RS 76 M – mechanical contact system ➔ RS 76 C – contactless system with Hall IC MAIN APPLICATION FIELDS Mechanical and system engineering Measurement-control- regulation Electro-medical Keyboards SPECIAL FEATURES Proven RAFI technology High contact reliability Short bounce times Optional: wear-free switching with Hall IC (contactless) Illumination with SMT-LED Abrasion-resistant legending Customization with keycaps and light bars TECHNOLOGY Gold contacts Rated voltage up to 35 V Operating life up to 10,000,000 switching operations

The RS 76 full-travel key switch for keyboard configuration features high operating comfort due to an overall height of 15.5 or 15.9 mm and a key stroke of 4 mm. The modular grid system in ¾” = 19.05 mm enables the convenient configuration of any key blocks.

MODELS
➔ RS 76 M – mechanical contact system
➔ RS 76 C – contactless system with Hall IC

MAIN APPLICATION FIELDS

  • Mechanical and system engineering
  • Measurement-control-regulation
  • Electro-medical
  • Keyboards

SPECIAL FEATURES

  • Proven RAFI technology
  • High contact reliability
  • Short bounce times
  • Optional: wear-free switching with Hall IC (contactless)
  • Illumination with SMT-LED
  • Abrasion-resistant legending
  • Customization with keycaps and light bars

TECHNOLOGY

  • Gold contacts
  • Rated voltage up to 35 V
  • Operating life up to 10,000,000 switching operations
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG
Product Category Touch Switches and Tactile Switches
Product Number RS 76 M
Product Name Full-travel Key Switches
Switch Type Keyswitch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact (optional feature); Momentary Contact
Configuration Normally Open (NO)
Switch Dimensions Overall Height: 15.5 mm
Unlock Full Specs
to access all available technical data

Similar Products

B3J Hinged Tactile Switch - B3J-7100 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDL.VGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details