Through-hole-mountin
with a Double-sealed Structure
for High Resistance to Water and Dust.
Available on Radial Tape
Manufacturer: Omron
Win Source Part Number: 818536-B3WN-6005
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.05A 12V
| Aratas America LLC | Win Source Electronics | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | B3WN-6005 | 818536-B3WN-6005 | 39-B3WN-6005TB-ND | 39-B3WN-6005CT-ND |
| Product Name | B3WN Sealed Tactile Switch | Tactile Switches - B3WN-6005 | Tactile Switches | Tactile Switches |
| Switch Dimensions | 13 x 8 x 8 mm | 8.00mm x 8.00mm | 8.00mm x 8.00mm | |
| Terminal Type | Through-hole mount | Straight PC Pins | Straight PC Pins | |
| Min. Actuating Force | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | |
| Max. Actuating Force | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | |
| Max. Mechanical Life | 100000 Number of electrical operations | 100000 Number of electrical operations | 100000 Number of electrical operations |