ACCES I/O Products, Inc. Universal PCI, Four-port RS-232 Serial Communication Card LPCI-COM232-4

Description
Features Eight or four-port Universal PCI serial communication card Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols Includes type 16L788 octal UART with 64-Byte FIFO buffers in all modes Speeds up to 921kbps Meets MD2 Low Profile PCI Bus Specification Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Includes cable (no external breakout box required) RS-232 only versions also available The LPCI-COM Series are eight or four-port asynchronous serial communication cards designed for use in PCI bus computers. The cards support RS-232, RS-422, and/or RS-485 communications which can be selected on a port by port basis. The cards are 6.6 inches in length and 2.21 inches seated height and may be installed in any 3.3 or 5-volt PCI or PCI-X expansion slot. A regular profile mounting bracket is installed for use in standard size computers, while a low profile bracket is provided for low profile computers (such as thin-client and high-density rack-mount servers). The cards are supplied with an eight-connector DB-9 breakout cable (no external breakout box required). The LPCI line has been designed for use in retail, hospitality, postal automation, and POS system applications and industries such as gaming and defense where space is a valuable resource. A type 16L788 octal UART is used as the asynchronous communication element. This includes 64-byte transmit/receive FIFO buffers to protect against lost data in multitasking systems while maintaining compatibility with the original IBM serial port (100% compatible with standard Windows COM port drivers). Crystal oscillators located on the card permit precise baud rate capability up to 115,200. Higher speeds, up to 921k baud, are achieved by changing a jumper on the card. The driver/receivers used for RS-485 & RS-422 are type SP491, and are capable of driving long communication lines at high baud rates. They can drive up to ±60 mA on balanced lines and receive inputs as low as 200 mV differential signal superimposed on common mode noise of +12V to -7V. In case of communication conflict, the driver/receivers feature thermal shutdown. AUTO TRANSCEIVER CONTROL In RS485 communications, the driver must be enabled and disabled as needed, allowing all devices to share a two wire cable. The card can control the driver automatically. With automatic control, the driver is enabled when data is ready to be transmitted. At default the driver remains enabled during transmission and is adjustable up to one additional character's transmission time after data transfer is complete and then is disabled. The receiver is also normally enabled, then disabled during RS485 transmissions, and then re-enabled after transmission is completed (plus up to one character transmission time). The card automatically adjusts it's timing to the baud rate of the data. (NOTE: Thanks to the automatic control feature, the card is ideal for use in Windows and Linux applications) UTILITY SOFTWARE A complete driver support package is provided including an easy to use Windows terminal program for testing out your COM ports. This helps simplify verification of proper operation. The card installs as standard Windows COM ports in all Windows operating systems. The card is supported by most operating systems and includes a free DOS, Linux and XP/2003/2008/7/8/8.1 compatible software package. This includes sample programs and source code in "C" for DOS, and Visual Basic, Delphi, and Visual C++ for Windows. Also included is a graphical setup program in Windows.
Description
Features Eight or four-port Universal PCI serial communication card Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols Includes type 16L788 octal UART with 64-Byte FIFO buffers in all modes Speeds up to 921kbps Meets MD2 Low Profile PCI Bus Specification Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Includes cable (no external breakout box required) RS-232 only versions also available The LPCI-COM Series are eight or four-port asynchronous serial communication cards designed for use in PCI bus computers. The cards support RS-232, RS-422, and/or RS-485 communications which can be selected on a port by port basis. The cards are 6.6 inches in length and 2.21 inches seated height and may be installed in any 3.3 or 5-volt PCI or PCI-X expansion slot. A regular profile mounting bracket is installed for use in standard size computers, while a low profile bracket is provided for low profile computers (such as thin-client and high-density rack-mount servers). The cards are supplied with an eight-connector DB-9 breakout cable (no external breakout box required). The LPCI line has been designed for use in retail, hospitality, postal automation, and POS system applications and industries such as gaming and defense where space is a valuable resource. A type 16L788 octal UART is used as the asynchronous communication element. This includes 64-byte transmit/receive FIFO buffers to protect against lost data in multitasking systems while maintaining compatibility with the original IBM serial port (100% compatible with standard Windows COM port drivers). Crystal oscillators located on the card permit precise baud rate capability up to 115,200. Higher speeds, up to 921k baud, are achieved by changing a jumper on the card. The driver/receivers used for RS-485 & RS-422 are type SP491, and are capable of driving long communication lines at high baud rates. They can drive up to ±60 mA on balanced lines and receive inputs as low as 200 mV differential signal superimposed on common mode noise of +12V to -7V. In case of communication conflict, the driver/receivers feature thermal shutdown. AUTO TRANSCEIVER CONTROL In RS485 communications, the driver must be enabled and disabled as needed, allowing all devices to share a two wire cable. The card can control the driver automatically. With automatic control, the driver is enabled when data is ready to be transmitted. At default the driver remains enabled during transmission and is adjustable up to one additional character's transmission time after data transfer is complete and then is disabled. The receiver is also normally enabled, then disabled during RS485 transmissions, and then re-enabled after transmission is completed (plus up to one character transmission time). The card automatically adjusts it's timing to the baud rate of the data. (NOTE: Thanks to the automatic control feature, the card is ideal for use in Windows and Linux applications) UTILITY SOFTWARE A complete driver support package is provided including an easy to use Windows terminal program for testing out your COM ports. This helps simplify verification of proper operation. The card installs as standard Windows COM ports in all Windows operating systems. The card is supported by most operating systems and includes a free DOS, Linux and XP/2003/2008/7/8/8.1 compatible software package. This includes sample programs and source code in "C" for DOS, and Visual Basic, Delphi, and Visual C++ for Windows. Also included is a graphical setup program in Windows.

Suppliers

Company
Product
Description
Supplier Links
Universal PCI, Four-port RS-232 Serial Communication Card - LPCI-COM232-4 - ACCES I/O Products, Inc.
San Diego, CA, USA
Universal PCI, Four-port RS-232 Serial Communication Card
LPCI-COM232-4
Universal PCI, Four-port RS-232 Serial Communication Card LPCI-COM232-4
Features Eight or four-port Universal PCI serial communication card Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols Includes type 16L788 octal UART with 64-Byte FIFO buffers in all modes Speeds up to 921kbps Meets MD2 Low Profile PCI Bus Specification Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Includes cable (no external breakout box required) RS-232 only versions also available The LPCI-COM Series are eight or four-port asynchronous serial communication cards designed for use in PCI bus computers. The cards support RS-232, RS-422, and/or RS-485 communications which can be selected on a port by port basis. The cards are 6.6 inches in length and 2.21 inches seated height and may be installed in any 3.3 or 5-volt PCI or PCI-X expansion slot. A regular profile mounting bracket is installed for use in standard size computers, while a low profile bracket is provided for low profile computers (such as thin-client and high-density rack-mount servers). The cards are supplied with an eight-connector DB-9 breakout cable (no external breakout box required). The LPCI line has been designed for use in retail, hospitality, postal automation, and POS system applications and industries such as gaming and defense where space is a valuable resource. A type 16L788 octal UART is used as the asynchronous communication element. This includes 64-byte transmit/receive FIFO buffers to protect against lost data in multitasking systems while maintaining compatibility with the original IBM serial port (100% compatible with standard Windows COM port drivers). Crystal oscillators located on the card permit precise baud rate capability up to 115,200. Higher speeds, up to 921k baud, are achieved by changing a jumper on the card. The driver/receivers used for RS-485 & RS-422 are type SP491, and are capable of driving long communication lines at high baud rates. They can drive up to ±60 mA on balanced lines and receive inputs as low as 200 mV differential signal superimposed on common mode noise of +12V to -7V. In case of communication conflict, the driver/receivers feature thermal shutdown. AUTO TRANSCEIVER CONTROL In RS485 communications, the driver must be enabled and disabled as needed, allowing all devices to share a two wire cable. The card can control the driver automatically. With automatic control, the driver is enabled when data is ready to be transmitted. At default the driver remains enabled during transmission and is adjustable up to one additional character's transmission time after data transfer is complete and then is disabled. The receiver is also normally enabled, then disabled during RS485 transmissions, and then re-enabled after transmission is completed (plus up to one character transmission time). The card automatically adjusts it's timing to the baud rate of the data. (NOTE: Thanks to the automatic control feature, the card is ideal for use in Windows and Linux applications) UTILITY SOFTWARE A complete driver support package is provided including an easy to use Windows terminal program for testing out your COM ports. This helps simplify verification of proper operation. The card installs as standard Windows COM ports in all Windows operating systems. The card is supported by most operating systems and includes a free DOS, Linux and XP/2003/2008/7/8/8.1 compatible software package. This includes sample programs and source code in "C" for DOS, and Visual Basic, Delphi, and Visual C++ for Windows. Also included is a graphical setup program in Windows.

Features

  • Eight or four-port Universal PCI serial communication card
  • Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols
  • Includes type 16L788 octal UART with 64-Byte FIFO buffers in all modes
  • Speeds up to 921kbps
  • Meets MD2 Low Profile PCI Bus Specification
  • Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability)
  • Includes cable (no external breakout box required)
  • RS-232 only versions also available

The LPCI-COM Series are eight or four-port asynchronous serial communication cards designed for use in PCI bus computers. The cards support RS-232, RS-422, and/or RS-485 communications which can be selected on a port by port basis. The cards are 6.6 inches in length and 2.21 inches seated height and may be installed in any 3.3 or 5-volt PCI or PCI-X expansion slot. A regular profile mounting bracket is installed for use in standard size computers, while a low profile bracket is provided for low profile computers (such as thin-client and high-density rack-mount servers). The cards are supplied with an eight-connector DB-9 breakout cable (no external breakout box required). The LPCI line has been designed for use in retail, hospitality, postal automation, and POS system applications and industries such as gaming and defense where space is a valuable resource.

A type 16L788 octal UART is used as the asynchronous communication element. This includes 64-byte transmit/receive FIFO buffers to protect against lost data in multitasking systems while maintaining compatibility with the original IBM serial port (100% compatible with standard Windows COM port drivers).

Crystal oscillators located on the card permit precise baud rate capability up to 115,200. Higher speeds, up to 921k baud, are achieved by changing a jumper on the card. The driver/receivers used for RS-485 & RS-422 are type SP491, and are capable of driving long communication lines at high baud rates. They can drive up to ±60 mA on balanced lines and receive inputs as low as 200 mV differential signal superimposed on common mode noise of +12V to -7V. In case of communication conflict, the driver/receivers feature thermal shutdown.

AUTO TRANSCEIVER CONTROL

In RS485 communications, the driver must be enabled and disabled as needed, allowing all devices to share a two wire cable. The card can control the driver automatically. With automatic control, the driver is enabled when data is ready to be transmitted. At default the driver remains enabled during transmission and is adjustable up to one additional character's transmission time after data transfer is complete and then is disabled. The receiver is also normally enabled, then disabled during RS485 transmissions, and then re-enabled after transmission is completed (plus up to one character transmission time). The card automatically adjusts it's timing to the baud rate of the data. (NOTE: Thanks to the automatic control feature, the card is ideal for use in Windows and Linux applications)

UTILITY SOFTWARE

A complete driver support package is provided including an easy to use Windows terminal program for testing out your COM ports. This helps simplify verification of proper operation. The card installs as standard Windows COM ports in all Windows operating systems. The card is supported by most operating systems and includes a free DOS, Linux and XP/2003/2008/7/8/8.1 compatible software package. This includes sample programs and source code in "C" for DOS, and Visual Basic, Delphi, and Visual C++ for Windows. Also included is a graphical setup program in Windows.

Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category PCI Products
Product Number LPCI-COM232-4
Product Name Universal PCI, Four-port RS-232 Serial Communication Card
Technology PCI
Unlock Full Specs
to access all available technical data

Similar Products

PBpro PCI Express -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Technology PCI
View Details
PCI Serial Board - CP-204J - Moxa Inc.
Specs
Technology PCI
Form Factor Full
PCI Data Bus 32Bit
View Details
Isolated Digital Input/Output Card - PCI-IIRO-8 - ACCES I/O Products, Inc.
Specs
Technology PCI
Form Factor Full
Number of Ports 8
View Details