ACCES I/O Products, Inc. Dual-Port Serial Interface Card PCI-COM-2S

Description
Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Dual-port serial communications card for PCI bus Supports RS-232(PCI-COM2S only), RS-422, and RS-485 protocols Automatic control of RS-485 driver under Windows systems Includes type 16550 UART with 16-byte FIFO buffers Baud rates up to 460,800 baud Detected as standard COM ports under Windows 95/98/98se/NT4/NT200 0/XP/2003/2008/7/8/8 .1 etc No base address or IRQ switches to set The PCI-COM2S and PCI-422/485-2 are dual-port, asynchronous serial communications cards designed for use in PCI-Bus computers. They are 6.5 inches (165 mm) long and may be installed in any 3.3V or 5V PCI or PCI-X slot. Each independent port supports RS-422 and RS-485 balanced-mode transmission/recepti on, and on the PCI-COM2S, RS-232 single-ended transmission/recepti on as well. Each port of the PCI-COM2S and PCI-422/485-2 has the capability to add bias voltage. (RS-485 communication requires that one transmitter in the network must supply a bias voltage to ensure a known "zero" state when all transmitters are OFF). Also, receiver inputs at each end of the network should be terminated to eliminate ringing. The PCI-COM2S and PCI-422/485-2 support these options by means of jumpers on the card. Type 16550 UARTs are used as the asynchronous communication elements. These include a 16-byte transmit/receive FIFO buffer to protect against lost data in multitasking systems while maintaining 100 percent compatibility with the original IBM serial port. A crystal oscillator is located on the card and permits precise baud rate capability up to 115,200. Higher baud rates, up to 460,800 baud, are achieved by changing a jumper on the card. The driver/receivers used, type 75ALS180, are capable of driving extremely long communication lines at high baud rates. They can drive up to ±60 mA on balanced lines and receive inputs as low as 200 mV differential signal superimposed on common mode noise of +12V to -7V. In case of communication conflict, the driver/receivers feature thermal shutdown. When the card is first installed your operating system should automatically detect and configure the two COM ports for immediate use. RTS AND AUTO TRANSCEIVER CONTROL In RS-485 communications the driver must be enabled when needed and then disabled to permit all cards on the network to share a two-wire or four-wire cable. The PCI-COM2S and PCI-422/485-2 cards have two methods to control the driver: automatic (AUTO) and request-to-send (RTS) control. Under automatic control, the driver is enabled (and the receiver disabled) when data are ready to be transmitted. When transmission is complete, the driver remains enabled for the transmission time of one additional character and then is disabled. The card automatically adjusts its timing to the baud rate of the data. (NOTE: For use in half-duplex mode under Windows, PCI-COM2S must be operated in the AUTO mode.) In the RTS mode, application software must set a bit to enable the driver and reset that bit to disable the driver.
Description
Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Dual-port serial communications card for PCI bus Supports RS-232(PCI-COM2S only), RS-422, and RS-485 protocols Automatic control of RS-485 driver under Windows systems Includes type 16550 UART with 16-byte FIFO buffers Baud rates up to 460,800 baud Detected as standard COM ports under Windows 95/98/98se/NT4/NT200 0/XP/2003/2008/7/8/8 .1 etc No base address or IRQ switches to set The PCI-COM2S and PCI-422/485-2 are dual-port, asynchronous serial communications cards designed for use in PCI-Bus computers. They are 6.5 inches (165 mm) long and may be installed in any 3.3V or 5V PCI or PCI-X slot. Each independent port supports RS-422 and RS-485 balanced-mode transmission/recepti on, and on the PCI-COM2S, RS-232 single-ended transmission/recepti on as well. Each port of the PCI-COM2S and PCI-422/485-2 has the capability to add bias voltage. (RS-485 communication requires that one transmitter in the network must supply a bias voltage to ensure a known "zero" state when all transmitters are OFF). Also, receiver inputs at each end of the network should be terminated to eliminate ringing. The PCI-COM2S and PCI-422/485-2 support these options by means of jumpers on the card. Type 16550 UARTs are used as the asynchronous communication elements. These include a 16-byte transmit/receive FIFO buffer to protect against lost data in multitasking systems while maintaining 100 percent compatibility with the original IBM serial port. A crystal oscillator is located on the card and permits precise baud rate capability up to 115,200. Higher baud rates, up to 460,800 baud, are achieved by changing a jumper on the card. The driver/receivers used, type 75ALS180, are capable of driving extremely long communication lines at high baud rates. They can drive up to ±60 mA on balanced lines and receive inputs as low as 200 mV differential signal superimposed on common mode noise of +12V to -7V. In case of communication conflict, the driver/receivers feature thermal shutdown. When the card is first installed your operating system should automatically detect and configure the two COM ports for immediate use. RTS AND AUTO TRANSCEIVER CONTROL In RS-485 communications the driver must be enabled when needed and then disabled to permit all cards on the network to share a two-wire or four-wire cable. The PCI-COM2S and PCI-422/485-2 cards have two methods to control the driver: automatic (AUTO) and request-to-send (RTS) control. Under automatic control, the driver is enabled (and the receiver disabled) when data are ready to be transmitted. When transmission is complete, the driver remains enabled for the transmission time of one additional character and then is disabled. The card automatically adjusts its timing to the baud rate of the data. (NOTE: For use in half-duplex mode under Windows, PCI-COM2S must be operated in the AUTO mode.) In the RTS mode, application software must set a bit to enable the driver and reset that bit to disable the driver.

Suppliers

Company
Product
Description
Supplier Links
Dual-Port Serial Interface Card - PCI-COM-2S - ACCES I/O Products, Inc.
San Diego, CA, USA
Dual-Port Serial Interface Card
PCI-COM-2S
Dual-Port Serial Interface Card PCI-COM-2S
Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Dual-port serial communications card for PCI bus Supports RS-232(PCI-COM2S only), RS-422, and RS-485 protocols Automatic control of RS-485 driver under Windows systems Includes type 16550 UART with 16-byte FIFO buffers Baud rates up to 460,800 baud Detected as standard COM ports under Windows 95/98/98se/NT4/NT200 0/XP/2003/2008/7/8/8 .1 etc No base address or IRQ switches to set The PCI-COM2S and PCI-422/485-2 are dual-port, asynchronous serial communications cards designed for use in PCI-Bus computers. They are 6.5 inches (165 mm) long and may be installed in any 3.3V or 5V PCI or PCI-X slot. Each independent port supports RS-422 and RS-485 balanced-mode transmission/recepti on, and on the PCI-COM2S, RS-232 single-ended transmission/recepti on as well. Each port of the PCI-COM2S and PCI-422/485-2 has the capability to add bias voltage. (RS-485 communication requires that one transmitter in the network must supply a bias voltage to ensure a known "zero" state when all transmitters are OFF). Also, receiver inputs at each end of the network should be terminated to eliminate ringing. The PCI-COM2S and PCI-422/485-2 support these options by means of jumpers on the card. Type 16550 UARTs are used as the asynchronous communication elements. These include a 16-byte transmit/receive FIFO buffer to protect against lost data in multitasking systems while maintaining 100 percent compatibility with the original IBM serial port. A crystal oscillator is located on the card and permits precise baud rate capability up to 115,200. Higher baud rates, up to 460,800 baud, are achieved by changing a jumper on the card. The driver/receivers used, type 75ALS180, are capable of driving extremely long communication lines at high baud rates. They can drive up to ±60 mA on balanced lines and receive inputs as low as 200 mV differential signal superimposed on common mode noise of +12V to -7V. In case of communication conflict, the driver/receivers feature thermal shutdown. When the card is first installed your operating system should automatically detect and configure the two COM ports for immediate use. RTS AND AUTO TRANSCEIVER CONTROL In RS-485 communications the driver must be enabled when needed and then disabled to permit all cards on the network to share a two-wire or four-wire cable. The PCI-COM2S and PCI-422/485-2 cards have two methods to control the driver: automatic (AUTO) and request-to-send (RTS) control. Under automatic control, the driver is enabled (and the receiver disabled) when data are ready to be transmitted. When transmission is complete, the driver remains enabled for the transmission time of one additional character and then is disabled. The card automatically adjusts its timing to the baud rate of the data. (NOTE: For use in half-duplex mode under Windows, PCI-COM2S must be operated in the AUTO mode.) In the RTS mode, application software must set a bit to enable the driver and reset that bit to disable the driver.

Features

  • Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability)
  • Dual-port serial communications card for PCI bus
  • Supports RS-232(PCI-COM2S only), RS-422, and RS-485 protocols
  • Automatic control of RS-485 driver under Windows systems
  • Includes type 16550 UART with 16-byte FIFO buffers
  • Baud rates up to 460,800 baud
  • Detected as standard COM ports under Windows 95/98/98se/NT4/NT2000/XP/2003/2008/7/8/8.1 etc
  • No base address or IRQ switches to set

The PCI-COM2S and PCI-422/485-2 are dual-port, asynchronous serial communications cards designed for use in PCI-Bus computers. They are 6.5 inches (165 mm) long and may be installed in any 3.3V or 5V PCI or PCI-X slot. Each independent port supports RS-422 and RS-485 balanced-mode transmission/reception, and on the PCI-COM2S, RS-232 single-ended transmission/reception as well. Each port of the PCI-COM2S and PCI-422/485-2 has the capability to add bias voltage. (RS-485 communication requires that one transmitter in the network must supply a bias voltage to ensure a known "zero" state when all transmitters are OFF). Also, receiver inputs at each end of the network should be terminated to eliminate ringing. The PCI-COM2S and PCI-422/485-2 support these options by means of jumpers on the card.

Type 16550 UARTs are used as the asynchronous communication elements. These include a 16-byte transmit/receive FIFO buffer to protect against lost data in multitasking systems while maintaining 100 percent compatibility with the original IBM serial port. A crystal oscillator is located on the card and permits precise baud rate capability up to 115,200. Higher baud rates, up to 460,800 baud, are achieved by changing a jumper on the card. The driver/receivers used, type 75ALS180, are capable of driving extremely long communication lines at high baud rates. They can drive up to ±60 mA on balanced lines and receive inputs as low as 200 mV differential signal superimposed on common mode noise of +12V to -7V. In case of communication conflict, the driver/receivers feature thermal shutdown.

When the card is first installed your operating system should automatically detect and configure the two COM ports for immediate use.

RTS AND AUTO TRANSCEIVER CONTROL

In RS-485 communications the driver must be enabled when needed and then disabled to permit all cards on the network to share a two-wire or four-wire cable. The PCI-COM2S and PCI-422/485-2 cards have two methods to control the driver: automatic (AUTO) and request-to-send (RTS) control. Under automatic control, the driver is enabled (and the receiver disabled) when data are ready to be transmitted. When transmission is complete, the driver remains enabled for the transmission time of one additional character and then is disabled. The card automatically adjusts its timing to the baud rate of the data. (NOTE: For use in half-duplex mode under Windows, PCI-COM2S must be operated in the AUTO mode.) In the RTS mode, application software must set a bit to enable the driver and reset that bit to disable the driver.

Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category PCI Products
Product Number PCI-COM-2S
Product Name Dual-Port Serial Interface Card
Technology PCI
Unlock Full Specs
to access all available technical data

Similar Products

CANpro PCI Express -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Technology PCI
View Details
PCI Express Serial Board - CP-132EL/EL-I - Moxa Inc.
Specs
Technology PCI-X
Form Factor Small
PCI Data Bus 32Bit
View Details
PCI Bus Digital Input/Output Cards - PCI-DIO-24H - ACCES I/O Products, Inc.
Specs
Technology PCI
Form Factor Full
Number of Ports 24
View Details