ACCES I/O Products, Inc. 16-Channel Isolated Digital Input Cards PCI-IDI-16AC

Description
Features 16, 32, or 48 individually optically isolated AC/DC inputs Change-of-state detection (IRQ) on selected inputs (certain models) Polarity insensitive AC/DC inputs accept up to 60VDC or AC rms Optically isolated channel to channel and channel to ground Universal PCI, PCI-X, 3.3V and 5V compatible AC or voltage transient filtering Universal PCI, PCi-X, 3.3V and 5V compatible (Call for PCI-Express availability) RoHS Available. Please contact us for ordering information PCI-IDI-xx Series cards offer a range of 16, 32, or 48 individual, optically isolated inputs. These cards are ideal for use in control and instrumentation applications where high-voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically and electrically separated from the others. Inputs feature a change-of-state detection capability (denoted by a 'C' after the model number) which provides a means to automatically interrupt the host computer in real time. When one or more input bits change state, a PCI interrupt is generated to automatically wake up your application. This can greatly simplify your application program and eliminate need to continuously poll inputs. Each input is rectified by photo-coupler diodes, therefore polarity insensitive - either positive, negative, and AC voltage inputs are acceptable. The input range is up to 60VDC or AC rms at frequencies of 40 to 10 kHz. These cards are especially useful in applications where high common-mode external voltages are present. Isolation is required to guard electronics from transient voltage spikes and offers greater common-mode noise rejection in electronically noisy surroundings containing industrial machinery and inductive loads. These applications include factory automation, energy management, industrial ON/OFF control, security systems, manufacturing test, and process monitoring. In addition to protecting industrial applications from accidental contact with high external voltages, the isolation provided eliminates troublesome ground loops. Connections are available via 50-pin IDC type headers, ribbon cables, and a variety of screw terminal boards. MODEL # of Bits Max Input Voltage COS Interrupt Capability AC Filter 16A 16 31V No Yes 16AC 16 31V Yes Yes 32A 32 31V No Yes 32AC 32 31V Yes Yes 48A 48 31V No Yes 48AC 48 31V Yes Yes 16B 16 60V No Yes 16BC 16 60V Yes Yes 32B 32 60V No Yes 32BC 32 60V Yes Yes 48B 48 60V No Yes 48BC 48 60V Yes Yes SOFTWARE These cards are supported for use in most operating systems and include a free DOS, Linux (including Mac OS X) and Windows XP/2003/2008/7/8/8.1 compatible software package. This package contains sample programs and source code in 'C' for DOS, and Visual Basic, Delphi, and Visual C++ for Windows. Also incorporated is a graphical setup program in Windows. Linux support includes installation files and basic samples for programming from user level via an open source kernel driver. Third party support includes a Windows standard DLL interface usable from the most popular application programs, and includes example LabVIEW VIs. Embedded OS support includes Windows Xpe, WES7, etc.
Description
Features 16, 32, or 48 individually optically isolated AC/DC inputs Change-of-state detection (IRQ) on selected inputs (certain models) Polarity insensitive AC/DC inputs accept up to 60VDC or AC rms Optically isolated channel to channel and channel to ground Universal PCI, PCI-X, 3.3V and 5V compatible AC or voltage transient filtering Universal PCI, PCi-X, 3.3V and 5V compatible (Call for PCI-Express availability) RoHS Available. Please contact us for ordering information PCI-IDI-xx Series cards offer a range of 16, 32, or 48 individual, optically isolated inputs. These cards are ideal for use in control and instrumentation applications where high-voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically and electrically separated from the others. Inputs feature a change-of-state detection capability (denoted by a 'C' after the model number) which provides a means to automatically interrupt the host computer in real time. When one or more input bits change state, a PCI interrupt is generated to automatically wake up your application. This can greatly simplify your application program and eliminate need to continuously poll inputs. Each input is rectified by photo-coupler diodes, therefore polarity insensitive - either positive, negative, and AC voltage inputs are acceptable. The input range is up to 60VDC or AC rms at frequencies of 40 to 10 kHz. These cards are especially useful in applications where high common-mode external voltages are present. Isolation is required to guard electronics from transient voltage spikes and offers greater common-mode noise rejection in electronically noisy surroundings containing industrial machinery and inductive loads. These applications include factory automation, energy management, industrial ON/OFF control, security systems, manufacturing test, and process monitoring. In addition to protecting industrial applications from accidental contact with high external voltages, the isolation provided eliminates troublesome ground loops. Connections are available via 50-pin IDC type headers, ribbon cables, and a variety of screw terminal boards. MODEL # of Bits Max Input Voltage COS Interrupt Capability AC Filter 16A 16 31V No Yes 16AC 16 31V Yes Yes 32A 32 31V No Yes 32AC 32 31V Yes Yes 48A 48 31V No Yes 48AC 48 31V Yes Yes 16B 16 60V No Yes 16BC 16 60V Yes Yes 32B 32 60V No Yes 32BC 32 60V Yes Yes 48B 48 60V No Yes 48BC 48 60V Yes Yes SOFTWARE These cards are supported for use in most operating systems and include a free DOS, Linux (including Mac OS X) and Windows XP/2003/2008/7/8/8.1 compatible software package. This package contains sample programs and source code in 'C' for DOS, and Visual Basic, Delphi, and Visual C++ for Windows. Also incorporated is a graphical setup program in Windows. Linux support includes installation files and basic samples for programming from user level via an open source kernel driver. Third party support includes a Windows standard DLL interface usable from the most popular application programs, and includes example LabVIEW VIs. Embedded OS support includes Windows Xpe, WES7, etc.

Suppliers

Company
Product
Description
Supplier Links
16-Channel Isolated Digital Input Cards - PCI-IDI-16AC - ACCES I/O Products, Inc.
San Diego, CA, USA
16-Channel Isolated Digital Input Cards
PCI-IDI-16AC
16-Channel Isolated Digital Input Cards PCI-IDI-16AC
Features 16, 32, or 48 individually optically isolated AC/DC inputs Change-of-state detection (IRQ) on selected inputs (certain models) Polarity insensitive AC/DC inputs accept up to 60VDC or AC rms Optically isolated channel to channel and channel to ground Universal PCI, PCI-X, 3.3V and 5V compatible AC or voltage transient filtering Universal PCI, PCi-X, 3.3V and 5V compatible (Call for PCI-Express availability) RoHS Available. Please contact us for ordering information PCI-IDI-xx Series cards offer a range of 16, 32, or 48 individual, optically isolated inputs. These cards are ideal for use in control and instrumentation applications where high-voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically and electrically separated from the others. Inputs feature a change-of-state detection capability (denoted by a 'C' after the model number) which provides a means to automatically interrupt the host computer in real time. When one or more input bits change state, a PCI interrupt is generated to automatically wake up your application. This can greatly simplify your application program and eliminate need to continuously poll inputs. Each input is rectified by photo-coupler diodes, therefore polarity insensitive - either positive, negative, and AC voltage inputs are acceptable. The input range is up to 60VDC or AC rms at frequencies of 40 to 10 kHz. These cards are especially useful in applications where high common-mode external voltages are present. Isolation is required to guard electronics from transient voltage spikes and offers greater common-mode noise rejection in electronically noisy surroundings containing industrial machinery and inductive loads. These applications include factory automation, energy management, industrial ON/OFF control, security systems, manufacturing test, and process monitoring. In addition to protecting industrial applications from accidental contact with high external voltages, the isolation provided eliminates troublesome ground loops. Connections are available via 50-pin IDC type headers, ribbon cables, and a variety of screw terminal boards. MODEL # of Bits Max Input Voltage COS Interrupt Capability AC Filter 16A 16 31V No Yes 16AC 16 31V Yes Yes 32A 32 31V No Yes 32AC 32 31V Yes Yes 48A 48 31V No Yes 48AC 48 31V Yes Yes 16B 16 60V No Yes 16BC 16 60V Yes Yes 32B 32 60V No Yes 32BC 32 60V Yes Yes 48B 48 60V No Yes 48BC 48 60V Yes Yes SOFTWARE These cards are supported for use in most operating systems and include a free DOS, Linux (including Mac OS X) and Windows XP/2003/2008/7/8/8.1 compatible software package. This package contains sample programs and source code in 'C' for DOS, and Visual Basic, Delphi, and Visual C++ for Windows. Also incorporated is a graphical setup program in Windows. Linux support includes installation files and basic samples for programming from user level via an open source kernel driver. Third party support includes a Windows standard DLL interface usable from the most popular application programs, and includes example LabVIEW VIs. Embedded OS support includes Windows Xpe, WES7, etc.

Features

  • 16, 32, or 48 individually optically isolated AC/DC inputs
  • Change-of-state detection (IRQ) on selected inputs (certain models)
  • Polarity insensitive AC/DC inputs accept up to 60VDC or AC rms
  • Optically isolated channel to channel and channel to ground
  • Universal PCI, PCI-X, 3.3V and 5V compatible
  • AC or voltage transient filtering
  • Universal PCI, PCi-X, 3.3V and 5V compatible (Call for PCI-Express availability)
  • RoHS Available. Please contact us for ordering information

PCI-IDI-xx Series cards offer a range of 16, 32, or 48 individual, optically isolated inputs. These cards are ideal for use in control and instrumentation applications where high-voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically and electrically separated from the others.
Inputs feature a change-of-state detection capability (denoted by a 'C' after the model number) which provides a means to automatically interrupt the host computer in real time. When one or more input bits change state, a PCI interrupt is generated to automatically wake up your application. This can greatly simplify your application program and eliminate need to continuously poll inputs.
Each input is rectified by photo-coupler diodes, therefore polarity insensitive - either positive, negative, and AC voltage inputs are acceptable. The input range is up to 60VDC or AC rms at frequencies of 40 to 10 kHz.
These cards are especially useful in applications where high common-mode external voltages are present. Isolation is required to guard electronics from transient voltage spikes and offers greater common-mode noise rejection in electronically noisy surroundings containing industrial machinery and inductive loads. These applications include factory automation, energy management, industrial ON/OFF control, security systems, manufacturing test, and process monitoring. In addition to protecting industrial applications from accidental contact with high external voltages, the isolation provided eliminates troublesome ground loops. Connections are available via 50-pin IDC type headers, ribbon cables, and a variety of screw terminal boards.

MODEL

# of Bits

Max Input
Voltage

COS
Interrupt
Capability

AC Filter

16A1631VNoYes
16AC1631VYesYes
32A3231VNoYes
32AC3231VYesYes
48A4831VNoYes
48AC4831VYesYes
16B1660VNoYes
16BC1660VYesYes
32B3260VNoYes
32BC3260VYesYes
48B4860VNoYes
48BC4860VYesYes

SOFTWARE

These cards are supported for use in most operating systems and include a free DOS, Linux (including Mac OS X) and Windows XP/2003/2008/7/8/8.1 compatible software package. This package contains sample programs and source code in 'C' for DOS, and Visual Basic, Delphi, and Visual C++ for Windows. Also incorporated is a graphical setup program in Windows. Linux support includes installation files and basic samples for programming from user level via an open source kernel driver. Third party support includes a Windows standard DLL interface usable from the most popular application programs, and includes example LabVIEW VIs. Embedded OS support includes Windows Xpe, WES7, etc.

Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category PCI Products
Product Number PCI-IDI-16AC
Product Name 16-Channel Isolated Digital Input Cards
Technology PCI
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express ControlNet Card -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Technology PCI
View Details
12-Bit Analog Output Card - PCI-DA12-8 - ACCES I/O Products, Inc.
Specs
Technology PCI
Form Factor Full
Number of Ports 8
View Details
CAN Interface Board - CP-602E-I Series - Moxa Inc.
Specs
Technology PCI
Form Factor Full
Number of Ports 2
View Details