SKF/North America Datasheets for Radial Ball Bearings
Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently called deep-groove bearings.
Radial Ball Bearings: Learn more
| Product Name | Notes |
|---|---|
| Deep groove ball bearings with a snap ring groove can simplify arrangement design as the bearings can be axially located in the housing by a snap (or retaining) ring (fig). | |
| For easy, space saving axial location of the bearing in the housing, SKF deep groove ball bearings with filling slots are available with a snap ring groove in the outer... | |
| Rolling bearings in electric motors, generators or associated equipment are at risk from the passage of electric current, which can damage the surfaces of rolling elements and raceways in the... | |
| Single row deep groove ball bearings (fig) are particularly versatile. They are simple in design, non-separable, suitable for high and even very high speeds and are robust in operation, requiring... | |
| Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than... | |
| Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry... | |
| SKF deep groove ball bearings for high as well low temperatures correspond in design to the appropriate standard single row deep groove ball bearings. They have no filling slots and... | |
| SKF stainless steel deep groove ball bearings are resistant to corrosion from moisture and several other media. These single row deep groove ball bearings have the same deep raceway grooves... | |
| The SKF standard range of hybrid bearings essentially comprises hybrid single row deep groove ball bearings (fig 1). The reason for it is clear: deep groove ball bearings are the... |
| << Prev | Next >> |