The SKF standard range of hybrid bearings essentially comprises hybrid single row deep groove ball bearings (fig 1). The reason for it is clear: deep groove ball bearings are the most widely used bearing type, especially in electric motors, and are very useful for simple designs utilizing greased-for-life bearings. Deep raceway grooves and the close conformity between the raceways and the balls enable the accommodation of radial loads as well as of axial loads in both directions.
The SKF standard range of hybrid bearings essentially comprises hybrid single row deep groove ball bearings (fig 1). The reason for it is clear: deep groove ball bearings are the most widely used bearing type, especially in electric motors, and are very useful for simple designs utilizing greased-for-life bearings. Deep raceway grooves and the close conformity between the raceways and the balls enable the accommodation of radial loads as well as of axial loads in both directions.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 1011030322 | 1011030322 |
| Product Name | Standard Range Hybrid bearings - 6322/HC5C3 | Standard Range Hybrid bearings - 6322/HC5C3 |
| Primary Bearing Category | Radial Ball Bearing | Radial Ball Bearing |
| Rolling Element | Steel | Steel |
| Seals / Shields | None (Open Bearing) | None (Open Bearing) |
| Type | Conrad / Deep Groove | Conrad / Deep Groove |
| Design Units | Metric | Metric |