Rolling bearings in electric motors, generators or associated equipment are at risk from the passage of electric current, which can damage the surfaces of rolling elements and raceways in the bearing and degrade the grease rapidly. The risk of damage, so called electric erosion, increases greatly if a frequency converter controls the electrical machinery, which is becoming increasingly common. An additional risk for high frequency bearing currents occurs in the application due to the inherent stray capacitances within the electrical machinery.
Rolling bearings in electric motors, generators or associated equipment are at risk from the passage of electric current, which can damage the surfaces of rolling elements and raceways in the bearing and degrade the grease rapidly. The risk of damage, so called electric erosion, increases greatly if a frequency converter controls the electrical machinery, which is becoming increasingly common. An additional risk for high frequency bearing currents occurs in the application due to the inherent stray capacitances within the electrical machinery.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 1013140328 | 1013140328 |
| Product Name | Deep Groove Ball Bearings, Single Row, INSOCOAT - 6328 M/C3VL2071 | Deep Groove Ball Bearings, Single Row, INSOCOAT - 6328 M/C3VL2071 |
| Primary Bearing Category | Radial Ball Bearing | Radial Ball Bearing |
| Rolling Element | Steel | Steel |
| Seals / Shields | None (Open Bearing) | None (Open Bearing) |
| Type | Conrad / Deep Groove | Conrad / Deep Groove |
| Design Units | Metric | Metric |