SKF stainless steel deep groove ball bearings are resistant to corrosion from moisture and several other media. These single row deep groove ball bearings have the same deep raceway grooves and close conformity between raceways and balls as standard deep groove ball bearings made of carbon chromium (rolling bearing) steel. They are without filling slots and can carry axial loads acting in both directions in addition to radial loads, even at high speeds.
SKF stainless steel deep groove ball bearings are resistant to corrosion from moisture and several other media. These single row deep groove ball bearings have the same deep raceway grooves and close conformity between raceways and balls as standard deep groove ball bearings made of carbon chromium (rolling bearing) steel. They are without filling slots and can carry axial loads acting in both directions in addition to radial loads, even at high speeds.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 1010420206 | 1010420206 |
| Product Name | Stainless Steel Deep Groove Ball Bearings - W 6206 | Stainless Steel Deep Groove Ball Bearings - W 6206 |
| Primary Bearing Category | Radial Ball Bearing | Radial Ball Bearing |
| Material / Plating | Stainless Steel | Stainless Steel |
| Rolling Element | Stainless Steel | Stainless Steel |
| Seals / Shields | None (Open Bearing) | None (Open Bearing) |
| Type | Conrad / Deep Groove | Conrad / Deep Groove |