SKF/Global Deep Groove Ball Bearings, Single Row with Filling Slots and a Snap Ring Groove - 212 NR 102034212

Description
For easy, space saving axial location of the bearing in the housing, SKF deep groove ball bearings with filling slots are available with a snap ring groove in the outer ring, designation suffix N (fig). The appropriate snap ring is shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing, designation suffix NR.
Description
For easy, space saving axial location of the bearing in the housing, SKF deep groove ball bearings with filling slots are available with a snap ring groove in the outer ring, designation suffix N (fig). The appropriate snap ring is shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing, designation suffix NR.

Suppliers

Company
Product
Description
Supplier Links
Deep Groove Ball Bearings, Single Row with Filling Slots and a Snap Ring Groove - 212 NR - 102034212 - SKF/Global
Lansdale, PA, USA
Deep Groove Ball Bearings, Single Row with Filling Slots and a Snap Ring Groove - 212 NR
102034212
Deep Groove Ball Bearings, Single Row with Filling Slots and a Snap Ring Groove - 212 NR 102034212
For easy, space saving axial location of the bearing in the housing, SKF deep groove ball bearings with filling slots are available with a snap ring groove in the outer ring, designation suffix N (fig). The appropriate snap ring is shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing, designation suffix NR.

For easy, space saving axial location of the bearing in the housing, SKF deep groove ball bearings with filling slots are available with a snap ring groove in the outer ring, designation suffix N (fig). The appropriate snap ring is shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing, designation suffix NR.

Supplier's Site
Deep Groove Ball Bearings, Single Row with Filling Slots and a Snap Ring Groove - 212 NR - 102034212 - SKF/North America
Lansdale, PA, USA
Deep Groove Ball Bearings, Single Row with Filling Slots and a Snap Ring Groove - 212 NR
102034212
Deep Groove Ball Bearings, Single Row with Filling Slots and a Snap Ring Groove - 212 NR 102034212
For easy, space saving axial location of the bearing in the housing, SKF deep groove ball bearings with filling slots are available with a snap ring groove in the outer ring, designation suffix N (fig). The appropriate snap ring is shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing, designation suffix NR.

For easy, space saving axial location of the bearing in the housing, SKF deep groove ball bearings with filling slots are available with a snap ring groove in the outer ring, designation suffix N (fig). The appropriate snap ring is shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing, designation suffix NR.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 102034212 102034212
Product Name Deep Groove Ball Bearings, Single Row with Filling Slots and a Snap Ring Groove - 212 NR Deep Groove Ball Bearings, Single Row with Filling Slots and a Snap Ring Groove - 212 NR
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Rolling Element Steel Steel
Seals / Shields None (Open Bearing) None (Open Bearing)
Features Snap Ring / Snap Ring Groove Snap Ring / Snap Ring Groove
Type Conrad / Deep Groove Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details