NEEDLE ROLLER/AXIAL CYLINDRICAL ROLLER BEARING - NEEDLE ROLLER/AXIAL CYLINDRICAL ROLLER, 60 MM BORE, 120 MM OD, 82 MM. FREE 2 YEAR RADWELL WARRANTY
INA Brand / Axial/radial Bearing / Needle Roller/axial Cylindrica
| Radwell International | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Roller Bearings | Radial Ball Bearings |
| Product Number | 126698790 | ZARN60120-TV-A |
| Product Name | Bearing | Needle Roller Axial Cylindrical Roller Bearings |
| Type | Cylindrical Roller | |
| Design Units | Metric | |
| Bore | 2.3622 inch (60.000 mm) | |
| Outside Diameter | 4.7244 inch (120.000 mm) | |
| Overall Width | 0.0000 inch (0.000 mm) |