INA Brand / Axial/radial Bearing / Needle Roller/axial Cylindrica
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Radial Ball Bearings |
| Product Number | ZARN3080-TV-A |
| Product Name | Needle Roller Axial Cylindrical Roller Bearings |
| Design Units | Metric |
| Bore | 1.1811 inch (30.000 mm) |
| Outside Diameter | 3.1496 inch (80.000 mm) |
| Overall Width | 0.0000 inch (0.000 mm) |